EN
  • EN
  • DE

STM8AP62MEMDW

Part No STM8AP62MEMDW
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708733-STM8AP62MEMDW
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP62MEMDW CAD Model

Description

The STM8AP62MEMDW is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive applications. This product is a member of the STM8A series, which is renowned for its robust design and performance, tailored to meet the stringent requirements of the automotive industry.

Key Features

  • Advanced Core: At the heart of the STM8AP62MEMDW is an advanced STM8A core running at up to 16 MHz, providing the computational power needed for complex tasks.
  • Memory: This MCU comes equipped with 32 Kbytes of Flash memory, ensuring ample space for application code and data storage, as well as 2 Kbytes of RAM for efficient data processing.
  • Rich Peripherals: A suite of integrated peripherals, including multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, and 10-bit ADC, enhances the functionality and flexibility of this microcontroller.
  • Robust I/Os: With up to 68 I/O pins, the STM8AP62MEMDW offers a broad range of connectivity options, making it ideal for interfacing with various sensors, actuators, and other electronic components.
  • Operating Voltage: The device operates over a wide range of supply voltages from 2.95V to 5.5V, accommodating diverse automotive power supply conditions.

Automotive Applications

The STM8AP62MEMDW is designed to perform reliably in harsh automotive environments, which often involve exposure to extreme temperatures, vibrations, and electrical noise. Its robust feature set makes it suitable for applications such as:

  • Engine control units
  • Body control modules
  • Dashboard and infotainment systems
  • Car access systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STM8AP62MEMDW is manufactured using a state-of-the-art process that ensures consistent performance and longevity, even in the most demanding automotive conditions. Furthermore, it is qualified under AEC-Q100, a critical standard for automotive electronic components.

Support and Resources

Developers can take advantage of the extensive support and resources provided by STMicroelectronics, including development tools, software libraries, and application notes, to accelerate the design and deployment of systems using the STM8AP62MEMDW.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess