EN
  • EN
  • DE

STM8L101F2P6TR

Part No STM8L101F2P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C | IC MCU 8BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
The number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 1.5K x 8
Supply Voltage 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261534-STM8L101F2P6TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L101F2P6TR CAD Model

Description

STM8L101F2P6TR - Low Power 8-bit Microcontroller by STMicroelectronics

The STM8L101F2P6TR is a high-performance, low-power 8-bit microcontroller that comes from the STM8L family, designed and manufactured by STMicroelectronics. This microcontroller is built on an advanced STM8 core, operating at a frequency of up to 16 MHz. It is specifically tailored for battery-operated applications and other systems requiring high integration, low power consumption, and reduced costs.

The device is integrated with 4 KB of Flash program memory, which is more than adequate for various simple applications, and 1 KB of RAM, ensuring smooth operation. Additionally, it offers 128 bytes of true data EEPROM, which is partitioned into bytes and rated for 300,000 ERASE/WRITE cycles, ensuring data retention and reliability over the product's lifetime.

The STM8L101F2P6TR operates within a supply voltage range of 2.95V to 5.5V, making it versatile for use in a wide range of power supply conditions. This microcontroller also features an integrated reset and supply management system for enhanced stability and robustness in the face of power supply fluctuations.

The device comes with a rich set of peripherals including an 8-bit timer, a 16-bit timer with three channels capable of handling various counter/timer functions, and an I2C interface for serial communication. Additionally, it is equipped with a USART interface supporting serial communication, which can be used for logging or interfacing with other modules. The SPI interface allows for fast serial data transfer, and 10-bit ADC with 5 channels provides the ability to interface with analog sensors or inputs.

The STM8L101F2P6TR is available in a TSSOP20 package, which is suitable for space-constrained applications. Its extended temperature range from -40°C to +85°C guarantees operation in extreme environments. The device is also characterized by low power consumption modes, including wait, active-halt, and true data EEPROM with read-while-write support, making it a highly efficient microcontroller for energy-sensitive designs.

With its robust feature set, the STM8L101F2P6TR is an ideal choice for a variety of applications such as consumer electronics, home appliances, industrial controls, and automotive systems where low power operation and cost-effectiveness are crucial.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4387 $50.4505
280+ $0.3600 $100.8000
435+ $0.3487 $151.6845
595+ $0.3375 $200.8125
770+ $0.3262 $251.1740
1,030+ $0.2925 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess