EN
  • EN
  • DE

STM8L151G6U7

Part No STM8L151G6U7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 18x12b, D/A 1x12
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 28-UFQFN
Win Source Part Number 708747-STM8L151G6U7
Series TPS series
Family Name STM8L151G6
Introduction Date August 06, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L151G6U7 CAD Model

Description

STMicroelectronics STM8L151G6U7 Ultra-Low-Power Microcontroller

The STM8L151G6U7 from STMicroelectronics is an advanced 8-bit microcontroller that stands out for its ultra-low-power consumption and robust feature set, making it an ideal choice for energy-sensitive applications. This microcontroller is part of the STM8L series, which is designed to deliver high performance and reliability with a focus on reducing the overall power requirements of embedded systems.

Core Features

  • Advanced STM8 Core: The STM8L151G6U7 operates at a maximum frequency of 16 MHz, which provides a balanced trade-off between processing power and energy efficiency.
  • Memory Capacity: It comes equipped with 32 Kbytes of Flash memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM. This memory configuration allows for flexible program and data storage options suitable for a wide range of applications.
  • Integrated Peripherals: A multitude of on-chip peripherals are available, including USART, SPI, and I2C interfaces for communication; 12-bit ADC and DAC for analog signal processing; and multiple timers for accurate event timing and PWM generation.
  • Ultra-Low-Power Modes: The device features five low-power modes (Halt, Active-Halt, Wait, Low-Power Run, and Low-Power Wait) to minimize energy consumption during idle periods.
  • Enhanced I/O Ports: Up to 28 I/O pins provide ample interface options with external components, and each pin is highly configurable with interrupt capability.

Robust Design and Security

The STM8L151G6U7 is designed with a robust set of security features, including a unique ID for each chip and a hardware watchdog timer to ensure system reliability. Additionally, the microcontroller's true data EEPROM supports read-while-write (RWW) capability and offers up to 300,000 write/erase cycles, ensuring data integrity and longevity of the device.

Applications

With its low power consumption and rich set of features, the STM8L151G6U7 is particularly well-suited for use in battery-operated devices, industrial control systems, healthcare monitors, and smart sensors. Its versatility also extends to consumer electronics and IoT devices, where power efficiency and compact form factors are highly valued.

Overall, the STM8L151G6U7 microcontroller from STMicroelectronics represents a powerful and efficient solution for developers looking to optimize their embedded systems for energy consumption without sacrificing performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7089 $53.1675
175+ $0.5817 $101.7975
270+ $0.5635 $152.1450
370+ $0.5453 $201.7610
475+ $0.5271 $250.3725
635+ $0.4726 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess