EN
  • EN
  • DE

STM8L151K3U3TR

Part No STM8L151K3U3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32UFQFPN  /  STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tape & Reel (TR)
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 30
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 23x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM8
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262081-STM8L151K3U3TR
Ultra Librarian 3D Model Ultra Librarian STM8L151K3U3TR CAD Model

Description

STM8L151K3U3TR Microcontroller by STMicroelectronics

The STM8L151K3U3TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its robust performance and energy efficiency. This microcontroller is part of the STM8L ultra-low-power series, designed to deliver exceptional functionality while maintaining minimal power consumption, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features:

  • Core: The MCU is built around a high-performance STM8 core running at up to 16 MHz. It is well-suited for a wide range of applications, thanks to its versatile instruction set and optimized architecture.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is more than sufficient for many embedded systems. Additionally, it includes 2 KB of RAM and 256 bytes of true data EEPROM, which are integral for applications requiring data storage and complex operations.
  • Ultra-Low Power Consumption: The device features multiple low-power modes, including Active-Halt and Wait modes, to ensure minimal energy usage during idle periods. This is crucial for extending the battery life of portable devices.
  • Integrated Peripherals: A variety of built-in peripherals enhance the functionality of the STM8L151K3U3TR. These include a 12-bit ADC, a DAC, timers, and communication interfaces such as I2C, SPI, and UARTs, which facilitate easy integration into a wide array of systems.
  • Robust I/Os: The device offers up to 28 GPIOs, providing the flexibility needed to interface with various external components and modules.
  • Operating Voltage: It operates within a voltage range of 1.8V to 3.6V, which is suitable for low-voltage applications and ensures compatibility with a variety of sensors and actuators.
  • Temperature Range: The MCU is operational over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The STM8L151K3U3TR is an excellent choice for developers looking to create energy-efficient and compact designs. It's widely used in applications such as industrial control systems, consumer electronics, home automation, and medical devices. Its low power consumption and rich set of features make it particularly well-suited for portable and wearable technology, as well as IoT devices where power efficiency is paramount.

In summary, the STM8L151K3U3TR from STMicroelectronics is a powerful and versatile microcontroller that offers a balanced combination of performance, low power consumption, and integrated features, making it a top choice for a wide range of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3978 $57.7626
42+ $2.7879 $117.0918
65+ $2.7008 $175.5520
89+ $2.6137 $232.6193
115+ $2.5266 $290.5590
153+ $2.2652 $346.5756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,994 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess