EN
  • EN
  • DE

STM8L152K8Y6TR

Part No STM8L152K8Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32WLCSP  /  STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFBGA, WLCSP
Base Product Number STM8
Other Names 497-16567-1,497-16567-2,497-16567-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262092-STM8L152K8Y6TR
Ultra Librarian 3D Model Ultra Librarian STM8L152K8Y6TR CAD Model

Description

STMicroelectronics STM8L152K8Y6TR Microcontroller

The STM8L152K8Y6TR is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost-effectiveness. This device belongs to the STM8L ultra-low-power family, which is engineered to operate in power-sensitive applications. It is particularly well-suited for use in battery-operated devices, energy management systems, and sensor hubs, among other applications.

This microcontroller is based on the advanced STM8 core, operating at a frequency of up to 16 MHz. It comes with 64 Kbytes of Flash memory, which provides ample space for complex application code and data storage. The device also features 2 Kbytes of RAM and 1 Kbyte of EEPROM, which are essential for efficient data manipulation and parameter storage that must survive power cycles.

The STM8L152K8Y6TR includes a rich set of peripherals that enhance its versatility. It has an integrated 12-bit analog-to-digital converter (ADC) with up to 28 channels, allowing for precise measurement of analog signals. The inclusion of comparators, liquid crystal display (LCD) drivers, and a real-time clock (RTC) with alarm and periodic wakeup from halt or active halt modes, further extends the capabilities of this microcontroller for various time-sensitive and display-related tasks.

Communication with other devices is made possible through multiple interfaces, including I2C, SPI, and USART, which facilitate serial data exchange with sensors, actuators, and other microcontrollers. Additionally, the STM8L152K8Y6TR features a USB 2.0 full-speed interface for connectivity with USB host devices and for programming and debugging purposes.

STMicroelectronics has taken significant measures to ensure the STM8L152K8Y6TR's energy efficiency. The microcontroller supports five low-power modes, which enable it to conserve power when not all functions are required to be active. These modes, along with the device's low-power reset and ultra-low-power oscillator, make it an ideal choice for designs where energy conservation is paramount.

In summary, the STM8L152K8Y6TR from STMicroelectronics is a feature-rich and power-efficient microcontroller that offers a wide range of functionalities for complex and power-conscious applications. Its robust peripheral set, ample memory, and low-power capabilities make it a smart choice for designers looking to create sophisticated yet energy-efficient products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1520 $64.5600
70+ $1.7658 $123.6060
105+ $1.7107 $179.6235
140+ $1.6555 $231.7700
185+ $1.6003 $296.0555
245+ $1.4347 $351.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess