Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8S
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Platform Discovery
Utilized IC / Part STM8S003K3
Mounting Type Fixed
Contents Board(s)
Base Product Number STM8
Other Names 497-12073
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1283935-STM8SVLDISCOVERY
Ultra Librarian 3D Model Ultra Librarian STM8SVLDISCOVERY CAD Model

Description

STM8SVLDISCOVERY Kit by STMicroelectronics

The STM8SVLDISCOVERY is an enticing development tool introduced by STMicroelectronics that allows both professionals and enthusiasts to discover the features and capabilities of the STM8S Value Line microcontrollers in a convenient and user-friendly manner. This discovery kit is designed to help developers unleash the full potential of the STM8S003K3T6C microcontroller, which lies at the heart of the development board.

Key Features

  • STM8S003K3T6C Microcontroller: At the core of the STM8SVLDISCOVERY lies the robust STM8S003K3T6C MCU, which offers an optimal balance of performance, power consumption, and peripherals.
  • On-board ST-Link Debugger/Programmer: The kit includes an integrated ST-Link debugger/programmer, which facilitates programming and debugging without the need for additional hardware.
  • Expandability: A comprehensive set of GPIOs and an extension header are available for easy connection to other boards or devices, making it a versatile platform for various applications.
  • LED and Push-Button: An embedded user LED and a push-button provide an interactive hardware interface for testing and prototyping.
  • USB Powered: The discovery kit is conveniently powered through a USB connection, ensuring ease of use and mobility.
  • Touch Sensing Capability: Included touch-sensing buttons demonstrate the MCU's capacitive sensing functionality, offering a modern interface option.

Applications

The STM8SVLDISCOVERY is not only a learning platform but also a starting point for a wide range of applications. It is ideal for developing and testing embedded applications, such as consumer electronics, home appliances, industrial control systems, and automotive subsystems. Its rich set of features and low cost make it suitable for rapid prototyping and experimentation.

Software Support

STMicroelectronics provides comprehensive software support for the STM8SVLDISCOVERY, including the STM8S series standard peripheral libraries, which offer a rich repository of examples and drivers to jumpstart development. The development kit is also supported by major integrated development environments (IDEs) such as STVD, IAR-EWSTM8, and Cosmic STM8 C Compiler.

Whether you are a seasoned developer or a hobbyist, the STM8SVLDISCOVERY discovery kit is an excellent tool to explore the capabilities of STM8S microcontrollers and bring your innovative ideas to life.

You May Also Be Interested in

Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
ECAD model for 5022
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
ECAD model for PSEMCUDAUEVM-082
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
ECAD model for MM900EV3A
STMicroelectronics
NUCLEO-32 STM32L412KB EVAL BRD
Need more? Email Us
ECAD model for NUCLEO-L412KB
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
ECAD model for NUCLEO-WBA65RI
Texas Instruments
AM3517 EVAL BRD / AM3517 Sitara? ARM? Cortex?-A8 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM3517
STMicroelectronics
NUCLEO-144 STM32H723ZG EVAL BRD
Lowest to $70.0898
ECAD model for NUCLEO-H723ZG
Texas Instruments
LAUNCHPAD TMS320F28027 EVAL BRD
Lowest to $67.6126
ECAD model for LAUNCHXL-F28027
Texas Instruments
LAUNCHPAD TMS320F28069M EVAL BRD
Lowest to $72.0900
ECAD model for LAUNCHXL-F28069M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4264 $79.2792
6+ $21.6832 $130.0992
8+ $21.0056 $168.0448
12+ $20.3280 $243.9360
15+ $19.6504 $294.7560
20+ $17.6176 $352.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention