EN
  • EN
  • DE
  • IT

STM8T143-EVAL

Part No STM8T143-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM8T
Part Status Obsolete(EOL)
Sensor Type Touch, Capacitive
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part STM8T143AM62
Win Source Part Number 795759-STM8T143-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name STM8T143-EVAL
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STM8T143-EVAL CAD Model

Description

STM8T143-EVAL Evaluation Board from STMicroelectronics

The STM8T143-EVAL evaluation board is a comprehensive development platform designed by STMicroelectronics to showcase the capabilities of the STM8T143 microcontroller series. This evaluation kit is tailored for developers and engineers who are looking to explore the features and performance of the STM8T143 MCU for a wide range of applications, including industrial control, consumer electronics, automotive systems, and more.

The STM8T143-EVAL board is equipped with the powerful STM8T143 MCU, which operates at a frequency of up to 16 MHz. The microcontroller is based on the high-performance STM8 core, featuring an advanced Harvard architecture and a robust set of peripherals. This makes the evaluation board an ideal choice for projects that require a combination of processing power, low power consumption, and a rich peripheral set.

Key features of the STM8T143-EVAL evaluation board include:

  • A comprehensive set of interfaces such as USB, CAN, LIN, and RS-232, enabling connectivity for a broad range of applications.
  • An array of input/output capabilities through LEDs, push-buttons, and extension headers for additional functionality.
  • An integrated ST-Link debugger/programmer for convenient programming and debugging without the need for additional hardware.
  • Access to all MCU pins through extension connectors, ensuring the flexibility to interface with external hardware and expansion boards.
  • On-board memory, including both EEPROM and Flash, to support complex applications requiring data storage and dynamic code updates.
  • Analog features such as ADCs and DACs for interfacing with sensors and other analog devices.

The STM8T143-EVAL board also comes with comprehensive software support, including STMicroelectronics' Standard Peripheral Library and examples that demonstrate the use of the MCU's peripherals. This allows developers to jump-start their projects with a solid foundation of code.

Whether you are a seasoned engineer or just starting with microcontroller development, the STM8T143-EVAL evaluation board is a versatile and feature-rich platform that provides all the necessary tools to develop, test, and prototype applications around the STM8T143 microcontroller.

You May Also Be Interested in

Texas Instruments
MOD PO AFE FOR C5505 PO MD KIT / TMDXEVM5505, ADS8328 - Medical, Pulse Oximeter (PO or SpO2) Sensor Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM63 / LM63 - Temperature, Fan Controller Sensor Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE LM63 LM64 LM96X63 / LM63, LM64, LM96063, LM96163 - Temperature, Fan Controller Sensor Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICTAIL TC77 / TC77 PICtail™ Temperature Sensor Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM86 / LM86 - Temperature Sensor Evaluation Board
Need more? Email Us
Adafruit Industries LLC
SENSOR BARO/ALT BMP280 I2C/SPI
Need more? Email Us
Microchip Technology
BOARD EVAL CAPACITIVE TOUCH / AT90USB1287, ATxmega128A1 QTouch™ Touch, Capacitive Sensor Evaluation Board
Need more? Email Us
STMicroelectronics
VL53L5CX NUCLEO PACK + MCU BOARD
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM57 / LM57 - Temperature Sensor Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess