Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 110 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SO
Win Source Part Number 116967-STMPS2161MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMPS2161MTR CAD Model

Description

Product Overview: STMPS2161MTR by STMicroelectronics

The STMPS2161MTR from STMicroelectronics is a high-quality, single channel power distribution switch designed for applications where precision current limiting is required. This advanced device is part of the STMPS21xx product family and is specifically engineered to provide a controlled way to turn on and off the power to a load, with the added benefit of overcurrent and thermal protection.

Key Features

  • Current Limiting: The STMPS2161MTR offers an accurate and programmable current limit threshold, which ensures protection against overcurrent conditions that could damage the system.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device automatically turns off the output if the junction temperature exceeds the preset threshold, providing additional safety and reliability.
  • Controlled Rise Time: The device ensures a controlled rise time, reducing the likelihood of inrush current at startup, which can be detrimental to both the power source and the load.
  • Under Voltage Lockout (UVLO): This feature prevents the device from turning on when the input voltage is below a certain threshold, ensuring stable operation.
  • Status Flag: An open-drain status flag output is available to indicate fault conditions, such as overcurrent or thermal shutdown, to the system controller.

Applications

The STMPS2161MTR is versatile and can be used in a variety of applications, including but not limited to:

  • USB ports and peripherals
  • Hot-swap supplies
  • Power distribution switches
  • Portable and battery-powered devices

Technical Specifications

With an operating voltage range of 2.7V to 5.5V, the STMPS2161MTR is suitable for low voltage applications. The switch can handle a continuous current of up to 1.5A, making it appropriate for a wide range of loads. The device is offered in a small, lead-free, RoHS-compliant SOT23-5L package, which is ideal for space-constrained applications.

STMicroelectronics' commitment to quality and innovation is evident in the STMPS2161MTR, making it a smart choice for designers looking for a reliable power distribution switch with advanced protection features.

You May Also Be Interested in

Texas Instruments
CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES | IC 500MA PWR DIST SWITCH 16-SOIC
Lowest to $3.2834
ECAD model for TPS2048ADRG4
STMicroelectronics
Double channel high-side solid state relay | IC SSR HIGH SIDE 2CH 6A PWRSO10
Lowest to $12.4799
ECAD model for VND830ASPTR-E
ON Semiconductor
Smart High Side Switch | IC SMART HI SIDE SWITCH D2PAK-7
Lowest to $2.6058
ECAD model for FDBS09H04A
Texas Instruments
5.5-V, 6-A, 10-M LOAD SWITCH WIT / Power Switch/Driver 1:1 N-Channel 6A 8-WQFN-HR (1.25x1.25)
Lowest to $0.3086
ECAD model for TPS22992SRXNR
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Lowest to $7.8782
ECAD model for TPSI3050QDWZRQ1
Fairchild/ON Semiconductor
Integrated Load Switch
Lowest to $2.6364
ECAD model for FDC6324
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
NXP / Nexperia
Logic level TOPFET
Need more? Email Us
ECAD model for PIP3107-D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6524 $52.1920
190+ $0.5353 $101.7070
290+ $0.5186 $150.3940
400+ $0.5019 $200.7600
520+ $0.4851 $252.2520
690+ $0.4350 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,079 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention