Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 15.7nC @ 10V
Max Input Capacitance 206pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.9W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 107544-STN1N20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STN1N20 CAD Model

Description

STN1N20 MOSFET Overview

The STN1N20 is a robust and efficient N-channel MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to handle high-efficiency power management tasks and is particularly suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor control circuits, and general-purpose switching applications.

Key Features

  • Low On-Resistance: The STN1N20 boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency, making it a prime choice for applications where power conservation is critical.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 200V, this MOSFET can comfortably handle high voltage operations, ensuring reliability and stability in circuits where voltage spikes may occur.
  • Fast Switching Speed: The fast switching performance of the STN1N20 reduces switching losses and improves the efficiency of power conversion in high-frequency circuits.
  • Low Gate Charge: A low gate charge (Q<sub>G) facilitates faster switching and reduces the power required to drive the gate, thus minimizing the total power dissipation of the system.
  • High Thermal Performance: Enhanced thermal characteristics allow this MOSFET to operate reliably even at elevated temperatures, which is essential for maintaining performance in thermally challenging environments.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Drivers
  • Power Management Functions
  • High-Efficiency Switching Applications

The STN1N20 is available in a TO-92 package, which is widely used and favored for its compact size and ease of integration into various circuit designs. Its robustness, combined with STMicroelectronics' commitment to quality and reliability, makes the STN1N20 a highly dependable component for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 60V 34A 8-Pin SOP Advance T/R
Lowest to $0.9901
ECAD model for TPH14006NH,L1Q(M
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 17A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8A03-H(TE12LQM)
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPCC8062-H,LQ(O
Renesas Electronics America
Trans Mosfet P-ch 12V 5A 8-PIN Vsop T/r
Lowest to $2.9249
ECAD model for UPA2550T1H-T1-AT
Ampleon USA Inc.
RF MOSFET LDMOS 104V 1.4GHZ 20MA
Need more? Email Us
ECAD model for BLP10H603AZ
Ampleon USA Inc.
RF MOSFET LDMOS 65V 3.8GHZ 450MA
Lowest to $278.7463
ECAD model for BLF6G38-50,112
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4319 $53.1828
28+ $3.6364 $101.8192
43+ $3.5228 $151.4804
59+ $3.4091 $201.1369
76+ $3.2955 $250.4580
102+ $2.9546 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,512 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention