EN
  • EN
  • DE

STOD1412PMR

Part No STOD1412PMR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 900MA DL 16QFN / Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 4.3V, -2V 2 Output 900mA (Switch) 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Step-Up
Output Configuration Positive and Negative (Dual Rail)
Topology Boost
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 4.3V, -2V
Voltage - Output (Max) 6V, -8V
Current - Output 900mA (Switch)
Frequency - Switching 1.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number STOD14
Other Names -497-6939-1,-497-6939-2,497-6939-2,497-6939-1,497-6939-6,STOD1412PMR,-497-6939-6
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249778-STOD1412PMR
Ultra Librarian 3D Model Ultra Librarian STOD1412PMR CAD Model

Description

Introducing the STOD1412PMR Power Management IC from STMicroelectronics

The STOD1412PMR is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This versatile IC is engineered to meet the rigorous power requirements of modern portable and wearable devices, offering a compact, high-efficiency solution for a wide range of applications.

Key Features

  • High Efficiency: The STOD1412PMR is built to provide a high-efficiency power conversion, which is essential for maximizing battery life in portable devices.
  • Small Footprint: With its compact design, this PMIC is ideal for space-constrained applications, allowing designers to minimize the size of their products without compromising on performance.
  • Advanced Power Management: This IC integrates multiple power management functions, simplifying system design and reducing the need for additional components.
  • Flexibility: The STOD1412PMR supports a variety of input voltages and output configurations, making it a versatile choice for different design specifications.

Applications

The STOD1412PMR is suitable for a broad range of applications, particularly those where efficient power management is critical. It is commonly used in:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness trackers
  • Portable gaming devices
  • Wireless headphones and earbuds
  • Other small form factor electronics

Technical Specifications

The STOD1412PMR boasts impressive technical specifications that make it a top choice among designers:

  • Input Voltage Range: Suitable for a variety of battery technologies
  • Multiple Output Configurations: Can be configured to meet the needs of different power rails
  • Protection Features: Includes over-current, over-voltage, and thermal protection to ensure the longevity and reliability of the device it powers

Overall, the STOD1412PMR from STMicroelectronics represents a state-of-the-art solution for power management in portable and wearable technology. Its combination of high efficiency, small size, and advanced features make it an indispensable component for developers looking to create the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess