EN
  • EN
  • DE

STOD14PUR

Part No STOD14PUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description 700 mA dual DC-DC converter for powering AMOLED displays | IC REG AMOLED DISPLAY 2OUT 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Applications Converter, AMOLED Display
Parts Input Voltage (V) 6V ~ 13V
Number of Outputs 2
Voltage - Output 4.6V, -2.4V ~ -6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Family Part Number STOD14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261643-STOD14PUR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STOD14PUR CAD Model

Description

The STOD14PUR is a state-of-the-art display power supply integrated circuit (IC) developed by STMicroelectronics, designed to provide a high-efficiency power solution for small to medium-sized LCD displays. This advanced IC is particularly well-suited for portable and battery-powered applications where power efficiency and extended battery life are critical.

Key Features

  • Multiple Output Voltages: The STOD14PUR offers a variety of regulated voltages suitable for driving the source and gate drivers of an LCD panel, as well as the system logic supply.
  • High Efficiency: With its step-up/down configuration, the device ensures efficient power conversion, minimizing power loss and heat generation.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, resulting in a more compact and cost-effective solution.
  • Adjustable Output: The output voltage levels can be adjusted through external resistors, providing design flexibility to match specific display requirements.
  • Protection Features: The STOD14PUR incorporates comprehensive protection mechanisms, including overvoltage, thermal shutdown, and short-circuit protection, ensuring reliable operation under various conditions.

Applications

The STOD14PUR is ideally suited for a wide range of applications that require efficient and reliable display power management. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Navigation Devices
  • Industrial and Medical Displays

Technical Specifications

The technical specifications of the STOD14PUR reflect its capability to adapt to various power requirements of modern displays:

  • Input Voltage Range: 2.5V to 5.5V
  • High-Efficiency Step-Up/Down Converter
  • Programmable Sequence for Outputs
  • Low Quiescent Current
  • Small Package Size for Space-Constrained Applications

With its combination of efficiency, flexibility, and protection features, the STOD14PUR from STMicroelectronics is an excellent choice for designers looking to optimize the power management of their display-centric applications.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3319 $58.2975
61+ $1.9138 $116.7418
94+ $1.8538 $174.2572
129+ $1.7937 $231.3873
167+ $1.7337 $289.5279
223+ $1.5546 $346.6758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess