EN
  • EN
  • DE
  • IT

NCP81119MNTXG

Part No NCP81119MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK CTLR 32QFN / PWM switching Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Applications Controller, Intel VR12.5
Voltage - Input 4.75 V ~ 5.25 V
Number of Outputs 1
Voltage - Output 0.5 V ~ 2.3 V
Operating Temperature Range -10°C ~ 100°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (4x4)
Win Source Part Number 790623-NCP81119MNTXG
Popularity Medium
Supply and Demand Status Limited
Family Name NCP81119
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NCP81119MNTXG CAD Model

Description

ON Semiconductor NCP81119MNTXG Overview

The NCP81119MNTXG is a high-performance, multi-phase buck converter integrated circuit designed by ON Semiconductor. This power management solution is specifically engineered for computing applications requiring efficient voltage regulation, such as CPUs, GPUs, and memory modules. Its advanced features and robust design make it an ideal choice for high-density power systems that demand compactness without compromising on performance.

Key Features

  • Multi-Phase Operation: The NCP81119MNTXG supports multi-phase operation, which allows for excellent load regulation, fast transient response, and reduced output ripple. This is crucial for maintaining stability in power-sensitive components.
  • High-Efficiency: With its integrated high-performance MOSFET drivers and precision voltage regulation, this IC ensures high efficiency across a wide range of load conditions, thereby minimizing power loss and heat generation.
  • Digital Programmability: The device offers programmable features such as switching frequency, over-current protection, and voltage thresholds, providing flexibility and ease of use for system designers.
  • Thermal Management: ON Semiconductor has incorporated advanced thermal management features into the NCP81119MNTXG, ensuring reliable operation even under high load conditions.
  • Power Good Indicator: A built-in power good (PGOOD) indicator provides a real-time signal of the output voltage status, which is essential for system monitoring and stability.

Applications

The NCP81119MNTXG is designed to meet the rigorous demands of modern computing applications. It is particularly suited for:

  • Desktop and Laptop CPUs
  • High-Performance GPUs
  • DDR Memory Power Supplies
  • Embedded Systems and Servers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP81119MNTXG is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the challenges of continuous operation in a variety of environmental conditions.

In summary, the NCP81119MNTXG from ON Semiconductor is a sophisticated, versatile power management solution that delivers high efficiency, digital control, and reliable performance for advanced computing systems. Its integration of cutting-edge features in a compact package makes it an excellent choice for designers looking to optimize their power architecture for speed and stability.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5881 $63.5240
90+ $1.3040 $117.3600
140+ $1.2624 $176.7360
190+ $1.2220 $232.1800
245+ $1.1816 $289.4920
330+ $1.0591 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess