EN
  • EN
  • DE

NCP5392HMNR2G

Part No NCP5392HMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PHASE CONTROLLER 2/3/4 40-QFN / 2/3/4 PHASE BUCK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Applications Controller, Intel VR11, VR11.1, AMD CPU
Voltage - Input 4.75 V ~ 5.25 V
Number of Outputs 4
Voltage - Output 0.375 V ~ 1.6 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 790602-NCP5392HMNR2G
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP5392HMNR2G CAD Model

Description

ON Semiconductor NCP5392HMNR2G: A Robust Multiphase PWM Controller

The NCP5392HMNR2G is a high-performance multiphase PWM controller designed by ON Semiconductor, tailored for precision voltage regulation in a variety of applications. This controller is particularly well-suited for computing systems that require efficient power management, including desktops, notebooks, and servers. With its advanced features and robust design, the NCP5392HMNR2G ensures reliable operation and extends the life of the end product.

Key Features and Benefits

  • Multi-Phase Operation: The NCP5392HMNR2G supports 2-, 3-, or 4-phase operation, allowing for flexible design choices to meet specific load requirements. This feature helps to distribute the thermal load across multiple phases, enhancing system performance and reliability.
  • High-Efficiency: With integrated gate drivers and a high-performance PWM architecture, this controller achieves high efficiency, which is crucial for managing heat dissipation and power loss in high-performance computing environments.
  • Advanced Control: The device incorporates ON Semiconductor's proprietary control methodology, which provides fast transient response, excellent loop stability, and adaptive voltage positioning (AVP).
  • Programmable Features: The NCP5392HMNR2G offers a range of programmable functions including frequency, overvoltage protection, and current limits, allowing designers to fine-tune performance according to the specific needs of their application.
  • Power Saving Modes: It also supports multiple power-saving modes, including diode emulation and phase shedding, which help to reduce power consumption under light-load conditions.

Applications

The versatility of the NCP5392HMNR2G makes it an ideal choice for a broad range of applications that demand precise voltage regulation and efficient power management. Its typical applications include:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Memory Power Supplies
  • Embedded Systems
  • Servers and Workstations

In summary, the NCP5392HMNR2G from ON Semiconductor is a sophisticated multiphase PWM controller that offers designers a balance of efficiency, performance, and flexibility. Its advanced features ensure that it can meet the rigorous demands of modern computing applications while providing the adaptability needed to tailor to specific system requirements.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess