EN
  • EN
  • DE

STP11NM60AFP

Part No STP11NM60AFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 600V - 0.4ohm - 11A TO-220/TO-220FP/I2PAK MDmeshPower MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194525-STP11NM60AFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP11NM60AFP CAD Model

Description

STP11NM60AFP - N-Channel MOSFET by STMicroelectronics

The STP11NM60AFP is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver the efficiency and reliability required for modern power applications, making it an ideal choice for a variety of electronic circuits. With its state-of-the-art technology, the STP11NM60AFP offers low on-resistance and high switching speed, which are crucial for enhancing system efficiency.

Key Features:

  • High Voltage Capability: The STP11NM60AFP can handle up to 600V, providing a wide safety margin for applications that involve high voltage operations.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET comes with a very low on-state resistance, minimizing conduction losses and improving overall efficiency.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and enabling high-frequency operation.
  • 100% Avalanche Tested: Ensuring reliability and performance under extreme conditions, each unit is tested for avalanche ruggedness.
  • Improved dv/dt Capability: With an enhanced dv/dt rating, the STP11NM60AFP is capable of withstanding high voltage transients, which is vital for protecting the circuit from voltage spikes.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control applications
  • Power management solutions
  • LED lighting systems

The STP11NM60AFP is housed in a TO-220FP package, which is designed for easy integration into a wide range of electronic products. Its robust package ensures that the MOSFET can handle high thermal and electrical stress, making it suitable for both industrial and consumer applications.

Whether you're designing an energy-efficient power supply or looking to reduce the size of your power management systems, the STP11NM60AFP from STMicroelectronics provides the performance and reliability needed to meet the demands of your applications.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or the STP11NM60AFP datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
STMicroelectronics
DISCRETE
Lowest to $27.8572
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess