STP14NF06 - N-Channel 60V - 0.08Ω - 14A - TO-220 STripFET™ II Power MOSFET
The STP14NF06 from STMicroelectronics is a highly efficient, N-channel Power MOSFET designed to deliver high-performance switching applications. This Power MOSFET is part of the STripFET™ II series, which is renowned for its excellent on-state resistance and superior switching performance. The device is housed in a robust TO-220 package, which is widely used in commercial and industrial applications due to its reliability and ease of mounting on a heatsink for excellent thermal management.
With a drain-source voltage (V<sub>DS) of 60V, the STP14NF06 is well-suited for high voltage applications. It also boasts a low on-state resistance (R<sub>DS(on)) of just 0.08Ω, which minimizes conduction losses and enhances overall efficiency. The device is capable of handling continuous drain currents (I<sub>D) up to 14A, making it ideal for high current applications. Additionally, the MOSFET's threshold voltage (V<sub>GS(th)) is characterized for ease of drive and high threshold voltage hysteresis.
The STP14NF06 is designed with 100% avalanche testing, ensuring that it can withstand tough conditions and is reliable in applications that may experience unexpected voltage spikes. This feature is critical for power supplies, DC-DC converters, motor control circuits, and other demanding environments.
Key features of the STP14NF06 include:
- Exceptional on-state resistance (R<sub>DS(on)) for increased efficiency
- High drain current (I<sub>D) capability for demanding power applications
- Low gate charge (Q<sub>g) for faster switching
- High avalanche ruggedness for enhanced reliability
The STP14NF06 is not only powerful but also versatile. It can be used in a wide range of applications, including switch mode power supplies (SMPS), power management systems, automotive applications, and other power-intensive circuits. Its performance and reliability make it a go-to component for engineers looking to design energy-efficient and robust power systems.