EN
  • EN
  • DE

STP16C596TTR

Part No STP16C596TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 16-BIT CONSTANT CURRENT LED SINK DRIVER | IC LED DRIVER LIN 120MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 16V
Current - Output / Channel 120mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number STP16C596
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261676-STP16C596TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16C596TTR CAD Model

Description

STP16C596TTR: 16-bit Constant Current LED Sink Driver

The STP16C596TTR is a high-performance, 16-bit shift register designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is specifically tailored for driving LEDs with a constant current output, making it an excellent choice for a wide array of applications that require uniform brightness and enhanced visual impact, such as LED panels, advertising displays, and signal indicators.

At the core of the STP16C596TTR is its ability to sink current for up to 16 individual LEDs. Each channel can handle a constant current of up to 120 mA, which is programmable via an external resistor. This feature ensures that each connected LED receives a steady current, regardless of the variations in forward voltage, thereby providing consistent illumination and prolonging the life of the LEDs.

The device operates with a 5V to 17V supply voltage range, which affords flexibility in various system designs. It also includes a 30 MHz clock frequency, allowing for high-speed data transfer and swift refresh rates, which is especially beneficial in dynamic display applications that require quick image or pattern changes.

The STP16C596TTR offers an enhanced feature set, including a thermal shutdown mechanism that protects the device from overheating, and an output enable function that allows the user to control the LED output without needing to cut the clock signal. This enables more efficient power management and can contribute to the overall energy savings of the system.

Engineered with a serial interface, the STP16C596TTR allows for reduced wiring complexity and easy cascading of multiple devices without the need for additional components. This serial connection not only simplifies the design but also minimizes the PCB footprint, which is particularly advantageous in space-constrained applications.

The device comes in a TSSOP24 package, which is known for its thin profile and space-saving characteristics. The STP16C596TTR is also fully RoHS compliant and is designed to meet the environmental standards of today's electronic industry.

With its blend of constant current driving capability, high-speed operation, and robust protection features, the STP16C596TTR from STMicroelectronics represents a reliable and efficient solution for driving LEDs in a wide range of applications.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess