EN
  • EN
  • DE

STP20N10L

Part No STP20N10L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE LOW THRESHOLD POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194556-STP20N10L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP20N10L CAD Model

Description

STP20N10L - Power MOSFET by STMicroelectronics

The STP20N10L is a high-performance N-channel Power MOSFET designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This MOSFET is part of the STP series, which is renowned for its efficiency and reliability in a wide range of electronic applications. With its advanced technology and robust design, the STP20N10L offers excellent power handling capabilities, making it a popular choice for power supply and switching applications.

Key Features:

  • Low On-Resistance: The STP20N10L boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • High Drain Current: The device is capable of handling a high continuous drain current (I<sub>D), making it suitable for high-power applications.
  • High Voltage Rating: With a high drain-source voltage (V<sub>DSS), the STP20N10L can be used in circuits with higher operating voltages.
  • Fast Switching Speed: The fast switching characteristics of the MOSFET reduce switching losses and enhance performance in high-frequency circuits.
  • Avalanche Ruggedness: The device is designed to withstand energy in avalanche and commutation modes, offering enhanced reliability under harsh conditions.

Applications:

The STP20N10L is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive and Industrial Applications

Quality and Reliability:

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STP20N10L is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure it meets the stringent requirements of the industry.

Package and Mounting:

The STP20N10L is housed in a TO-220 package, which is widely used in the industry due to its robustness and excellent thermal performance. The package is designed for through-hole mounting, which simplifies the assembly process and provides strong mechanical attachment to the printed circuit board (PCB).

Overall, the STP20N10L Power MOSFET from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power management and switching systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess