Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 6V
Current - Output / Channel 30mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-UFQFN
Supplier Device Package 20-QFN (3.2x1.8)
Base Product Number STP2C
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253392-STP2CMPQTR
Ultra Librarian 3D Model Ultra Librarian STP2CMPQTR CAD Model

Description

Introducing the STP2CMPQTR Power MOSFET by STMicroelectronics

The STP2CMPQTR from STMicroelectronics is a state-of-the-art power MOSFET designed to deliver high efficiency and reliability in a variety of applications. This advanced semiconductor device is part of STMicroelectronics' STPOWER product line, which is renowned for its superior performance in power conversion and management tasks.

At the heart of the STP2CMPQTR is the innovative MDmesh™ M2 technology. This technology combines the benefits of reduced on-resistance and low gate charge to ensure optimal power efficiency. With these features, the STP2CMPQTR is an excellent choice for high-performance switching applications, such as switch-mode power supplies (SMPS), lighting solutions, DC-DC converters, and motor control circuits.

The device boasts a maximum continuous drain current of 20 A, making it capable of handling significant power levels. Additionally, it has a low threshold voltage, which means that it can be easily driven at low gate voltages, further enhancing its efficiency. The STP2CMPQTR operates at a maximum junction temperature of 150°C, ensuring stable performance even under high-temperature conditions.

One of the key advantages of the STP2CMPQTR is its low on-state resistance (R<sub>DS(on)). This characteristic minimizes conduction losses and helps in achieving high energy efficiency, which is critical for power-sensitive applications. The device also features fast switching speeds, which translates to reduced switching losses and improved overall system efficiency.

The package of the STP2CMPQTR is designed with robustness in mind. It comes in a TO-220 package, which is widely used in the industry and known for its ability to handle high power levels and provide excellent thermal performance. The package is also designed for easy mounting on printed circuit boards, facilitating the design and manufacturing process.

In summary, the STP2CMPQTR from STMicroelectronics is a high-performance power MOSFET that combines low on-resistance, high current capability, and fast switching speeds. Its robust package and advanced MDmesh™ M2 technology make it an ideal choice for engineers and designers looking for a reliable and efficient solution for their power management and conversion applications.

You May Also Be Interested in

Power Integrations
LED Driver IC with TRIAC Dimming, Single-Stage PFC and Constant Current Control for Non-Isolated Applications | IC LED DRIVER OFFL DIM 12ESOP
Lowest to $1.4022
ECAD model for LNK460KG-TL
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 38TSSOP
Need more? Email Us
ECAD model for LT3791MPFE#PBF
Texas Instruments
LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Lowest to $3.8152
ECAD model for LM3402HVMM
Infineon Technologies
LITIX PG-TSDSO-24 / LED Driver IC 16 Output Linear PWM Dimming 76.5mA PG-TSDSO-24-5
Need more? Email Us
ECAD model for TLD700216ESXUMA1
STMicroelectronics
Low voltage 16-Bit constant current LED sink driver
Lowest to $1.3296
ECAD model for STP16CP05TTR
Texas Instruments
1.6MHz, 1A Constant Current Buck Regulator for Powering LEDs | IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $1.4545
ECAD model for LM3405XMK
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Texas Instruments
800mA Switched Capacitor Flash LED Driver with Time-Out Protection | IC LED DRIVER RGLTR 200MA 24WQFN
Need more? Email Us
ECAD model for LM2754SQX
Texas Instruments
LED Driver 4 Segment 14-Pin WSON EP T/R / White LED Adaptive 1.5/1 Switched-Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Lowest to $4.4370
ECAD model for LM27951SD

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention