EN
  • EN
  • DE

STP4NK50Z

Part No STP4NK50Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 2.4ohm - 3A TO-220/TO-220FP/DPAK/IPAK Zener-Protected SuperMESH™Power MOSFET | MOSFET N-CH 500V 3A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 3A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.7Ohm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 12nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 310pF at 25V
Power Dissipation (Maximum) 45W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261754-STP4NK50Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP4NK50Z CAD Model

Description

The STP4NK50Z is a high voltage MOSFET designed to deliver the best in class performance in terms of energy efficiency and reliability for a wide range of applications. Manufactured by STMicroelectronics, a global semiconductor leader, this power MOSFET is part of their SuperMESH™ series, which is well-known for its exceptional power density and reduced on-resistance.

This device is a state-of-the-art power MOSFET with a drain-source voltage of 500V, providing a robust and efficient solution for high voltage requirements. It has an on-resistance of 1.2 Ohm, which ensures minimal power loss during operation, thus enhancing overall system efficiency. The STP4NK50Z is capable of delivering a continuous current of 4.4A, making it suitable for a variety of power-intensive applications.

The MOSFET comes in a TO-220/TO-220FP package, offering flexibility in mounting and heat dissipation. The Zener-protected feature ensures that the device is safeguarded against voltage transients, which can be critical in unpredictable environments or where voltage spikes are a concern. This intrinsic protection enhances the longevity and reliability of the MOSFET, making it a preferred choice for designers.

Key features of the STP4NK50Z include its low gate charge and reduced capacitance, which contribute to its fast switching speed. This is particularly beneficial in applications where high-frequency operation is required. Additionally, the low thermal resistance of the device allows for better thermal management, which is vital for maintaining performance and preventing overheating.

Applications for the STP4NK50Z are diverse, ranging from high-efficiency switch-mode power supplies, to lighting applications, DC-AC converters, motor control circuits, and more. Its robustness also makes it suitable for harsh environments where electronic components need to withstand high voltage and current stresses.

In summary, the STP4NK50Z from STMicroelectronics represents a blend of advanced technology with practical design considerations, resulting in a power MOSFET that excels in both performance and durability. It is an ideal choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4714 $58.8560
100+ $1.2074 $120.7400
150+ $1.1696 $175.4400
205+ $1.1319 $232.0395
265+ $1.0942 $289.9630
355+ $0.9810 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess