Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194643-STP6NB80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP6NB80 CAD Model

Description

The STP6NB80 is a robust power MOSFET device engineered by STMicroelectronics, a leader in semiconductor solutions. This component is part of their STPOWER product line, which is well-regarded for high-performance power conversion applications. The STP6NB80 is designed to handle high voltages with a rating of 800V, making it an ideal choice for a variety of power supply and switching applications.

Key Features

  • Voltage Rating: The STP6NB80 has an impressive drain-source voltage (V<sub>DS) of 800V, which allows it to handle high-voltage applications with ease.
  • Current Capacity: It boasts a continuous drain current (I<sub>D) of 6A, providing ample current for a wide range of power demands.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 1.2 Ohms, this MOSFET ensures efficient operation with minimal power loss.
  • Fast Switching: The device is designed for fast switching, reducing losses during the switch on and off phases and improving overall efficiency.
  • High Avalanche Ruggedness: The STP6NB80 is capable of withstanding high energy pulses in the avalanche and commutation modes, which is critical for applications that may experience unexpected voltage spikes.

Applications

The STP6NB80 is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • Power inverter circuits
  • Motor control systems
  • Lighting and LED drivers
  • High-voltage switching circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP6NB80 is no exception, and it is manufactured to meet stringent quality standards. It offers reliability and performance for industrial, consumer, and computing applications. With its advanced technology and robust design, the STP6NB80 is a solid choice for designers looking to create efficient and durable power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0737
ECAD model for RUE002N02GZ TL
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R
Rohm Semiconductor
Need more? Email Us
ECAD model for RU201-MC-TR
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Vishay
Power MOSFET(Vdss=500V, Rds(on)max=1.40ohm, Id=5.0A) | MOSFET N-CH 500V 5A D2PAK
Lowest to $0.3389
ECAD model for IRF830AS
Rohm Semiconductor
Need more? Email Us
ECAD model for RTU002P02F T106
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Vishay
HEXFET® Power MOSFET | MOSFET N-CH 400V 350MA 4-DIP
Lowest to $10.9672
ECAD model for IRFD310PBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention