EN
  • EN
  • DE

STP6NC80Z

Part No STP6NC80Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 800V - 1.5ohm - 5.4A TO-220/FP/D2PAK/I2PAK Zener-Protected PowerMESHIII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194648-STP6NC80Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP6NC80Z CAD Model

Description

The STP6NC80Z is a high-performance power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of the MDmesh™ Z series, which are known for their extremely low on-resistance and high dv/dt capability, making them suitable for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The STP6NC80Z boasts an 800V breakdown voltage, providing a high level of reliability and performance for high-voltage applications.
  • Current Handling: With a continuous drain current of 5.8A, this device is capable of handling significant power levels, suitable for various electronic circuits.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) of this MOSFET results in reduced conduction losses, improving overall efficiency.
  • MDmesh™ Z Technology: Utilizing ST's proprietary MDmesh™ Z technology, the STP6NC80Z ensures minimal switching losses and enhanced dv/dt capability, which is critical for high-speed switching applications.
  • High dv/dt Capability: The device is designed to withstand high dv/dt rates, making it suitable for fast-switching power supply designs.
  • TO-220 Package: The industry-standard TO-220 package offers a robust and easy-to-mount solution, making it a practical choice for a variety of PCB layouts.

Applications

The STP6NC80Z is versatile and can be used in a range of applications, including:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management solutions
  • Inverters
  • Lighting applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The STP6NC80Z is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. This product is designed to provide a long operational life, even under demanding conditions, making it a trustworthy choice for critical power applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess