EN
  • EN
  • DE

STP7NB40

Part No STP7NB40
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL ENHANCEMENT MODE PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261787-STP7NB40
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP7NB40 CAD Model

Description

STP7NB40 - STMicroelectronics Power MOSFET

The STP7NB40 from STMicroelectronics is a robust Power MOSFET designed to deliver high performance in a wide range of applications. This device is part of the STPOWER product line, which is renowned for its reliability and efficiency in power conversion and management tasks. The STP7NB40 is specifically engineered to handle high current and high voltage operations, making it an ideal choice for power supply units, motor control systems, and other demanding industrial applications.

Key Features

  • High Voltage Capability: The STP7NB40 is capable of withstanding voltages up to 400V, providing a wide safety margin for applications subject to high voltage conditions.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 1.0 Ω, this MOSFET ensures minimal power loss during operation, leading to higher efficiency and reduced thermal stress.
  • High Current Handling: This device can handle continuous drain currents up to 7A, making it suitable for handling high current loads without performance degradation.
  • Fast Switching Speed: The fast switching capability of the STP7NB40 minimizes transition losses and enables efficient operation at higher frequencies, which is crucial for modern power conversion applications.
  • Avalanche Ruggedness: Designed to endure harsh conditions, the STP7NB40 can withstand repetitive avalanche events, ensuring long-term reliability and stability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Drivers
  • Power Management Solutions
  • LED Lighting Systems
  • Inverter Circuits
  • Automotive and Industrial Applications

The STP7NB40 is available in a TO-220 package, which is widely used and recognized for its ease of mounting and excellent thermal performance. This package allows for efficient heat dissipation, ensuring the MOSFET operates within its temperature specifications even under high load conditions.

Overall, the STP7NB40 is a testament to STMicroelectronics' commitment to providing high-quality power management solutions. With its combination of high voltage and current handling capabilities, low on-resistance, and fast switching speeds, this Power MOSFET stands as a reliable and efficient component for a multitude of power-related applications.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess