EN
  • EN
  • DE

STP7NC80ZFP

Part No STP7NC80ZFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 800V - 1.3ohm - 6.5A TO-220/FP/D2PAK/I2PAK Zener-Protected PowerMESHIII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194659-STP7NC80ZFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP7NC80ZFP CAD Model

Description

The STP7NC80ZFP is a robust and high-performance Power MOSFET designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This component is part of their STPOWER product line, which is renowned for its reliability and efficiency in power conversion applications. The STP7NC80ZFP is specifically engineered to meet the demands of advanced electronic circuits, providing a compact, yet powerful solution for switching and amplification needs.

Key Features

  • High Voltage Capability: The STP7NC80ZFP is capable of handling high voltages, with a V<sub>DS rating of 800V, making it suitable for various applications that require high voltage operations.
  • Low On-Resistance: With an R<sub>DS(on) of 1.4 Ohm, this MOSFET ensures minimal power loss during operation, leading to higher efficiency and reduced heat generation.
  • Zener-Protected: The built-in Zener diode provides gate-source protection, enhancing the overall durability and reliability of the device by preventing damage from electrostatic discharge (ESD) and voltage spikes.
  • TO-220FP Package: The device comes in a fully molded TO-220FP package, which offers excellent thermal performance and is suitable for through-hole mounting, simplifying the assembly process.

Applications

The STP7NC80ZFP is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Lighting applications
  • Power management solutions

Performance and Quality

STMicroelectronics is committed to providing products that meet the highest standards of performance and quality. The STP7NC80ZFP is no exception, undergoing rigorous testing and quality control measures to ensure it meets the requirements of the most challenging electrical environments. Its robust design and high-quality construction make it a reliable choice for designers and engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess