Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Schottky 45 V 10A Surface Mount PowerFlat™ (3.3x3.3)
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerFlat™ (3.3x3.3)
Family Name STPS1045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-13328-6, 497-13328-2, 497-13328-1, STPS1045DEETR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935600-STPS1045DEE-TR
Ultra Librarian 3D Model Ultra Librarian STPS1045DEE-TR CAD Model

Description

STPS1045DEE-TR Schottky Rectifier by STMicroelectronics

The STPS1045DEE-TR from STMicroelectronics is a high-efficiency power Schottky rectifier designed to operate in switch-mode power supplies and high-frequency DC to DC converters. This robust rectifier is a preferred choice for applications where low voltage drop and energy efficiency are of paramount importance.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power losses during operation, improving overall efficiency, especially in low voltage applications.
  • High Current Capability: With a forward current rating of up to 10 A, the STPS1045DEE-TR can handle high current loads, making it suitable for demanding applications.
  • High Junction Temperature: The maximum operating junction temperature of 150°C allows for reliable operation even under high temperature stress.
  • Enhanced Thermal Performance: The package design of the STPS1045DEE-TR ensures superior thermal performance, enabling it to maintain stability under varying operational conditions.
  • Low Leakage Current: It has a very low reverse leakage current which contributes to the device's high efficiency, particularly important in battery-powered devices where power conservation is critical.

Applications

The STPS1045DEE-TR is widely used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC to DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications
  • Adapters and on-board chargers

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The STPS1045DEE-TR is manufactured to meet high standards, ensuring dependable performance in a wide range of environmental conditions. The device is RoHS compliant and adheres to the strictest international standards for electronic components.

Package Information

The STPS1045DEE-TR comes in a DPAK (TO-252) surface-mount package, which is optimized for easy PCB mounting and space-saving in compact electronic assemblies. The package is designed to provide excellent power dissipation characteristics, which is critical for maintaining the integrity and longevity of the device.

With its combination of efficiency, reliability, and versatility, the STPS1045DEE-TR Schottky rectifier from STMicroelectronics stands out as an exemplary component for modern electronic applications that demand high performance and energy savings.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0896 $59.9280
130+ $0.8941 $116.2330
195+ $0.8661 $168.8895
270+ $0.8382 $226.3140
350+ $0.8102 $283.5700
465+ $0.7264 $337.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,788 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention