Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 170 V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STPS16170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935602-STPS16170CB
Ultra Librarian 3D Model Ultra Librarian STPS16170CB CAD Model

Description

STPS16170CB - Power Schottky Rectifier from STMicroelectronics

The STPS16170CB is a robust and highly efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is tailored for applications that demand high efficiency and reliability in power conversion, such as switch-mode power supplies, converters, free-wheeling diodes, reverse battery protection, and other power management tasks.

With a maximum average forward current of 16A and a forward voltage drop that remains low even at high current operation, the STPS16170CB ensures minimal power loss and improved thermal performance. This makes it an excellent choice for high-frequency power circuits where efficiency is paramount.

The device features a repetitive peak reverse voltage (VRRM) of 170V, providing a comfortable margin for overvoltage transients, thus safeguarding your circuit against potential voltage spikes. The STPS16170CB's high junction temperature capability enhances its reliability and extends its operational lifespan, even under challenging conditions.

STMicroelectronics has packaged the STPS16170CB in a TO-220AB package, which is known for its ease of installation and excellent thermal dissipation characteristics. This package is compatible with a wide range of heatsinks, allowing for flexible thermal management strategies based on the specific requirements of the application.

Moreover, the STPS16170CB boasts a low leakage current, which is a critical feature for energy-sensitive applications. This characteristic ensures that the device contributes to the overall energy efficiency of the system by minimizing wasteful standby power consumption.

Environmental concerns have not been overlooked, as the STPS16170CB is compliant with the European Union's RoHS directive, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance reflects STMicroelectronics' commitment to environmental sustainability and the production of eco-friendly products.

In summary, the STPS16170CB from STMicroelectronics is a power Schottky rectifier that combines high efficiency, thermal performance, and reliability with environmental responsibility, making it an ideal choice for designers looking to create high-performance power conversion systems.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE GP 800V 36A D1
Need more? Email Us
ECAD model for MSAD36-08
Microsemi Corporation
DIODE MOD SCHOT 45V 80A FLATPACK
Need more? Email Us
ECAD model for FST16145
Microsemi Corporation
DIODE MOD SCHOTTKY 100V 3MINIMOD
Need more? Email Us
ECAD model for FST63100
Innovisionsemi
DIODE ARRAY SCHOTT 60V 15A TO262
Need more? Email Us
ECAD model for MBRB30H60CT-1H
Vishay
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTTRR
Taiwan Semiconductor
DIODE ARR SCHOTT 45V 15A TO263AB
Need more? Email Us
ECAD model for MBRS1545CTH
Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Vishay
DIODE ARR SCHOTT 60V 40A TO247AC
Need more? Email Us
ECAD model for VS-40CPQ060HN3
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSKD100-12

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9064 $58.9160
155+ $0.7438 $115.2890
235+ $0.7205 $169.3175
325+ $0.6973 $226.6225
420+ $0.6740 $283.0800
560+ $0.6044 $338.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention