Products specifications

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 170 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPS16170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935603-STPS16170CG
Ultra Librarian 3D Model Ultra Librarian STPS16170CG CAD Model

Description

The STPS16170CG is a robust power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to provide high-efficiency power conversion in switch-mode power supplies and other power management applications. Its unique structure and silicon technology enable it to achieve low forward voltage drop and reduced power losses, making it an ideal choice for high-frequency operations.

Key Features

  • High Junction Temperature: Capable of operating at high temperatures, the STPS16170CG can withstand a junction temperature range from -40°C to 175°C, ensuring reliability and performance stability under extreme conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier enhances overall system efficiency by minimizing power losses during conduction.
  • High Surge Current Capability: Designed to handle high surge currents without damage, making it suitable for applications that may experience unexpected overloads.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration housed in a TO-220AB package, which simplifies the design of parallel configurations and heat sinking.

Applications

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Product Specifications

Parameter Value Average Forward Current (I<sub>F(AV)) 2 x 8 A Repetitive Peak Reverse Voltage (V<sub>RRM) 170 V Forward Voltage Drop (V<sub>F) 0.69 V at 8 A Operating Junction Temperature (T<sub>j) -40°C to +175°C

With its high-efficiency profile and robust design, the STPS16170CG is a perfect fit for designers looking to optimize their power circuitry in terms of both performance and reliability. STMicroelectronics' commitment to quality ensures that this power Schottky rectifier is a dependable component for a wide range of electronic applications.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0181
ECAD model for BAV99W-QX
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0417 $60.5004
28+ $4.1367 $115.8276
42+ $4.0075 $168.3150
58+ $3.8782 $224.9356
75+ $3.7490 $281.1750
100+ $3.3611 $336.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,713 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention