EN
  • EN
  • DE

STPS3045CGC-TR

Part No STPS3045CGC-TR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO-263
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 734780-STPS3045CGC-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS3045CGC-TR CAD Model

Description

STPS3045CGC-TR Power Schottky Rectifier by STMicroelectronics

The STPS3045CGC-TR is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This rectifier is specifically engineered to suit a wide range of applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features:

  • High Junction Temperature Capability: The STPS3045CGC-TR is capable of operating at a junction temperature of up to 175°C, ensuring reliability and stability even under high-temperature conditions.
  • Low Forward Voltage Drop: This Schottky rectifier has a low forward voltage drop, which enhances its efficiency by minimizing power loss during conduction.
  • High Surge Current Capability: With its robust design, the STPS3045CGC-TR can handle high surge currents, making it suitable for applications that experience frequent power surges.
  • Insulated Package: The device comes in an insulated TO-220AB package, offering improved thermal performance and making it easy to handle and install.

Electrical Characteristics:

  • Average Forward Current: It has an average forward current of 30A, which makes it capable of handling significant power levels.
  • Repetitive Peak Reverse Voltage: The rectifier can withstand repetitive peak reverse voltages up to 45V, providing a good margin for over-voltage conditions.
  • Forward Voltage Drop: At its rated forward current, the forward voltage drop is typically 0.72V, contributing to its high-efficiency performance.

Applications:

  • Switch-mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection
  • Power Management in Portable Devices and Computers

The STPS3045CGC-TR rectifier by STMicroelectronics is a testament to the company's commitment to providing high-quality components that meet the demanding requirements of modern electronic applications. Its combination of high thermal performance, efficiency, and surge current capability makes it an excellent choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8076 $63.2660
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3444 $289.0460
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess