EN
  • EN
  • DE

66360-3

Part No 66360-3
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 14-18AWG GOLD CRIMP / Socket Contact Gold Crimp 14-18 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 66360
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 663603,-66360-3-CSI,66360-3-ND,A25128,-66360-3-SI,-66360-3-LSI
Standard Package 1,000
Win Source Part Number 1334294-66360-3
Ultra Librarian 3D Model Ultra Librarian 66360-3 CAD Model

Description

The TE Connectivity AMP Connectors 1334294-66360-3 is a gold-plated multi-purpose socket contact connector with a crimp termination type. It can accommodate wire gauge of 14-18 AWG and has a contact finish thickness of 15.0µin (0.38µm).

  • Part Number: 1334294-66360-3
  • Contact Type: Socket
  • Termination Type: Crimp
  • Wire Gauge: 14-18 AWG
  • Contact Finish: Gold-Plated
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Contact Material: Brass
  • RoHS Compliant: No
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
HARTING
CONN NON-GENDER 2.4-2.8MM CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0272
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP
Lowest to $2.4909
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
CJT Connectors
Connector Terminal Tin 22~30 AWG Crimp
Lowest to $0.0164
TE Connectivity
CONN SOCKET 16-20AWG GOLD CRIMP
Lowest to $1.7454
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5291 $50.5820
49+ $2.0752 $101.6848
75+ $2.0104 $150.7800
103+ $1.9455 $200.3865
133+ $1.8807 $250.1331
178+ $1.6861 $300.1258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess