EN
  • EN
  • DE

STPS30SM60D

Part No STPS30SM60D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 30A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 60 V 30A Through Hole TO-220AC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220AC
Family Name STPS30
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12328, -497-12328
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898373-STPS30SM60D
Ultra Librarian 3D Model Ultra Librarian STPS30SM60D CAD Model

Description

The STPS30SM60D is a robust and reliable Schottky rectifier from STMicroelectronics, designed to offer efficient power management in a wide range of applications. This power Schottky rectifier utilizes STMicroelectronics' advanced manufacturing process to provide top-notch performance with a focus on energy savings and thermal efficiency.

Key Features

  • Dual center tap Schottky rectifier: The STPS30SM60D is configured as a dual center tap rectifier, which is ideal for high-frequency power supply designs and as a polarity protection device.
  • High junction temperature capability: With a maximum operating junction temperature of 150°C, this device can handle high thermal and electrical stresses, making it suitable for demanding environments.
  • Low forward voltage drop: The low forward voltage drop ensures high efficiency, which is critical for reducing power loss and improving the overall performance of the power supply.
  • High surge current capability: The device is capable of withstanding high surge currents, providing robust protection against transient over-voltage conditions.
  • Insulated package: The STPS30SM60D comes in an insulated TO-220AB package, offering improved thermal performance and easier mounting on a heatsink without additional insulation parts.

Applications

The STPS30SM60D is well-suited for an array of applications, particularly where high efficiency and reliability are paramount. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power factor correction (PFC) circuits
  • Automotive applications
  • Reverse battery protection

Specifications

Parameter Value
Average forward current 2 x 15 A
Repetitive peak reverse voltage 60 V
Non-repetitive peak forward surge current 150 A
Forward voltage drop 0.74 V @ 15 A
Junction temperature range -40°C to 150°C

Overall, the STPS30SM60D from STMicroelectronics is an exceptional choice for designers looking for a high-performance Schottky rectifier that offers reliability, efficiency, and thermal resilience.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess