EN
  • EN
  • DE

STPS30SM80CFP

Part No STPS30SM80CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V TO220FP / Diode Array 1 Pair Common Cathode Schottky 80 V 15A Through Hole TO-220-3 Full Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 790 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 40 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220AB Full-Pak
Base Product Number STPS30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -497-11356-5,497-STPS30SM80CFP,497-11356-5,497-11356-5-ND
Standard Package 50
Win Source Part Number 1192669-STPS30SM80CFP
Ultra Librarian 3D Model Ultra Librarian STPS30SM80CFP CAD Model

Description

The STPS30SM80CFP is a robust power Schottky rectifier designed by STMicroelectronics, renowned for its efficiency and reliability in power conversion applications. This device is tailored for high-frequency operation and is particularly suited for switch-mode power supplies and high-efficiency DC-DC converters.

Key Features

  • High Junction Temperature Capability: The STPS30SM80CFP can operate at junction temperatures up to 150°C, ensuring reliability and performance stability across a wide range of operating conditions.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for energy-sensitive applications.
  • Avalanche Rated: With avalanche rating, the device can withstand transient voltage spikes, providing additional protection for sensitive electronic circuits.
  • Insulated Package: The component comes in a TO-220FP fully insulated package, which eliminates the need for additional insulation pads and reduces manufacturing complexity.
  • High Surge Current Capability: Its ability to handle high surge currents makes it suitable for applications prone to surges, ensuring long-term reliability.

Applications

The STPS30SM80CFP is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Reverse battery protection

Technical Specifications

Parameter Value
Average Rectified Current (Io) 30 A
Repetitive Peak Reverse Voltage (VRRM) 80 V
Forward Voltage Drop (Vf) 0.82 V at 15 A
Operating Junction Temperature (Tj) -40°C to 150°C

With its combination of rugged design, thermal efficiency, and electrical robustness, the STPS30SM80CFP from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2101 $50.8323
56+ $1.8134 $101.5504
86+ $1.7568 $151.0848
118+ $1.7001 $200.6118
153+ $1.6434 $251.4402
204+ $1.4734 $300.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess