EN
  • EN
  • DE

STPS340UY

Part No STPS340UY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 630mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 40V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1103797-STPS340UY
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian STPS340UY CAD Model

Description

The STPS340UY is a robust Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-efficiency power Schottky rectifier is specifically engineered to cater to a wide range of applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Low Forward Voltage Drop: The STPS340UY boasts a low forward voltage drop, which results in reduced power loss and improved efficiency during operation.
  • High Surge Capability: With its high surge current capability, this rectifier is well-suited for applications requiring a robust response to transient overloads.
  • High Junction Temperature: The device can operate at high temperatures, making it suitable for high-density circuit designs where heat dissipation is a critical factor.

Electrical Characteristics

  • Average forward current: 3 A
  • Repetitive peak reverse voltage: 40 V
  • Forward voltage drop (max): 0.52 V at 3 A
  • Reverse leakage current: 200 μA at 40 V

Package and Mounting

The STPS340UY is housed in a compact SMB (DO-214AA) package, which not only saves space on the PCB but also ensures a low thermal resistance between the junction and ambient. This package is suitable for automated assembly and offers a reliable solution for surface mount technology (SMT).

Applications

Thanks to its versatile characteristics, the STPS340UY can be used in a variety of electronic circuits and systems, including:

  • Power management systems
  • Automotive applications
  • DC/DC converters
  • Battery charging systems
  • Telecommunication systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STPS340UY complies with RoHS and REACH regulations, ensuring that it is free from hazardous substances. It also meets the rigorous standards set by the industry for reliability and performance.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1308 $50.3580
935+ $0.1073 $100.3255
1,445+ $0.1039 $150.1355
1,990+ $0.1006 $200.1940
2,575+ $0.0972 $250.2900
3,445+ $0.0872 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246,604 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess