EN
  • EN
  • DE

STPSC10065DY

Part No STPSC10065DY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V 10A TO220AC  /  Diode Silicon Carbide Schottky 650 V 10A Through Hole TO-220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 130 µA @ 650 V
Capacitance @ Vr, F 670pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC10065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17697
Standard Package 50
Win Source Part Number 1168637-STPSC10065DY
Ultra Librarian 3D Model Ultra Librarian STPSC10065DY CAD Model

Description

The STPSC10065DY is a high-performance, 650V, 10A Silicon Carbide Power Schottky Diode, designed and manufactured by STMicroelectronics. This diode is part of ST's SiC diode family, which leverages the robustness and efficiency of Silicon Carbide to offer superior switching performance and higher reliability compared to Silicon devices.

Key Features

  • No reverse recovery charge (Qrr), which minimizes switching losses and improves system efficiency, especially in high-frequency applications.
  • Very low forward voltage (Vf) that reduces conduction losses and enables operation at lower temperatures.
  • High surge current capability, ensuring robustness during transient conditions.
  • Temperature-independent switching behavior, which provides predictable performance across a wide temperature range.
  • High avalanche ruggedness, suited for tough environmental conditions and critical applications.

Applications

The STPSC10065DY is ideal for a range of applications that require high efficiency and reliability. Its characteristics make it well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations
  • Photovoltaic (solar) inverters

Product Benefits

The STPSC10065DY offers numerous benefits to designers and engineers. Its Silicon Carbide construction ensures minimal leakage current and high temperature resilience, leading to a longer life span and reduced maintenance. With its exceptional efficiency, the diode is an eco-friendly choice that can help reduce energy consumption and heat generation in a wide array of power applications.

Overall, the STPSC10065DY represents a state-of-the-art solution that meets the growing demands for energy-efficient and high-performance power components. Its robust design and superior characteristics make it a prime choice for cutting-edge electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess