Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 60 µA @ 1200 V
Capacitance @ Vr, F 725pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC10
Other Names 497-17639
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281975-STPSC10H12WL
Ultra Librarian 3D Model Ultra Librarian STPSC10H12WL CAD Model

Description

STPSC10H12WL - Silicon Carbide Power Schottky Diode

The STPSC10H12WL from STMicroelectronics is a cutting-edge Silicon Carbide Power Schottky Diode that is designed to offer superior performance in power electronics systems. This diode is part of the ST's SiC diode family, which is renowned for its high-efficiency, low power loss, and thermal stability.

With a voltage rating of 1200V and a forward current of 10A, the STPSC10H12WL is well-suited for a variety of applications, including power supplies, solar inverters, and motor drives. Its ability to handle high surge currents makes it an excellent choice for circuits that require robust and reliable components.

The STPSC10H12WL boasts a no-reverse recovery charge, which greatly reduces switching losses and enhances the efficiency of the power conversion system. This feature, combined with a low forward voltage drop, ensures that the diode operates coolly, leading to a longer lifespan and reduced cooling requirements.

One of the key advantages of Silicon Carbide technology is its ability to operate at higher temperatures than traditional silicon-based diodes. The STPSC10H12WL can function at junction temperatures up to 175°C, making it ideal for high-temperature environments and applications where thermal management is a concern.

Moreover, the diode's package is designed to be user-friendly and is compatible with standard assembly processes. The STPSC10H12WL comes in a surface-mount PowerFLAT™ package, which not only saves space but also provides excellent thermal performance and mechanical ruggedness.

STMicroelectronics has ensured that the STPSC10H12WL meets the stringent quality and reliability standards expected by the industry. This diode is a testament to ST's commitment to providing innovative semiconductor solutions that push the boundaries of energy efficiency and performance.

Whether you are developing energy-saving power converters or looking for reliable components for high-power applications, the STPSC10H12WL Silicon Carbide Power Schottky Diode is an excellent choice that combines state-of-the-art SiC technology with practical design considerations.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4845 $56.9070
13+ $7.7822 $101.1686
20+ $7.5390 $150.7800
28+ $7.2958 $204.2824
36+ $7.0526 $253.8936
48+ $6.3230 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,926 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention