EN
  • EN
  • DE

STR730FZ2T6

Part No STR730FZ2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM7TDMI RISC 256KB Flash 5V 144-Pin TQFP Tray / IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Win Source Part Number 347931-STR730FZ2T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STR730FZ2
Introduction Date November 15, 2001
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STR730FZ2T6 CAD Model

Description

STMicroelectronics STR730FZ2T6 Microcontroller

The STR730FZ2T6 is a robust and versatile microcontroller designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is part of the STR7 family, which is known for its ARM7TDMI-S core architecture, making it a perfect fit for a wide range of industrial and consumer applications. The STR730FZ2T6 operates at a maximum frequency of 66 MHz, delivering the computational power necessary for complex tasks while maintaining efficiency.

One of the standout features of the STR730FZ2T6 is its integrated memory. It comes equipped with 256 KB of Flash memory, which provides ample space for storing application code, and 16 KB of RAM for temporary data storage during operation. This combination ensures smooth and reliable performance even in demanding applications.

Connectivity is a key aspect of modern microcontrollers, and the STR730FZ2T6 excels in this area. It provides a variety of communication interfaces, including USB, CAN, and multiple UARTs, which allow for easy integration into existing systems and facilitate communication with other devices. Additionally, it features an I2C interface for connecting to sensors and other peripherals, enhancing the microcontroller's versatility.

The STR730FZ2T6 is also designed with robustness in mind. It operates within a wide temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments. Moreover, it includes a range of built-in safety features such as a watchdog timer, which helps prevent system failures by resetting the microcontroller in the event of a software malfunction.

For developers, the STR730FZ2T6 is supported by a comprehensive suite of development tools, including software libraries and debugging tools, which streamline the development process. The microcontroller's 144-pin LQFP package allows for a compact design while providing enough pins for the required input/output connections, making it an excellent choice for space-constrained applications.

In summary, the STR730FZ2T6 from STMicroelectronics is a powerful and reliable microcontroller that offers a perfect balance of performance, connectivity, and durability, making it suitable for a diverse range of applications in the industrial and consumer electronics sectors.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1042 $54.2084
5+ $22.2393 $111.1965
7+ $21.5444 $150.8108
10+ $20.8494 $208.4940
13+ $20.1544 $262.0072
17+ $18.0695 $307.1815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,877 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess