EN
  • EN
  • DE

STR735FZ2T7

Part No STR735FZ2T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 144-LQFP
Win Source Part Number 086060-STR735FZ2T7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR735FZ2T7 CAD Model

Description

The STR735FZ2T7 is a robust and versatile microcontroller from STMicroelectronics, designed to cater to a wide array of applications requiring a perfect blend of power, efficiency, and reliability. This high-performance 32-bit MCU is based on the ARM7TDMI-S™ processor core, integrating a rich set of peripherals and memory interfaces that make it an ideal choice for industrial control, automotive, and embedded systems.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU operating at up to 60 MHz, delivering high-speed processing capabilities with low power consumption.
  • Memory: Comes with 256 KB of Flash memory and 16 KB of RAM, providing ample space for complex applications and efficient data handling.
  • Connectivity: Features a range of communication interfaces including USB, CAN, UART, SPI, and I2C, allowing for easy integration with other systems and peripherals.
  • Timers and Counters: Equipped with multiple 16-bit timers, PWM channels, and watchdog timers to facilitate precise timing operations.
  • Analog to Digital Converters: Contains 10-bit ADCs with multiple channels for accurate analog signal measurement and conversion.
  • Debugging and Programming: Supports JTAG and SWD interfaces for simplified debugging, programming, and in-circuit emulation.
  • Power Management: Includes power-saving modes like Idle and Power-down, making it suitable for battery-powered and energy-sensitive applications.
  • Versatile I/Os: Provides a variety of general-purpose I/O pins that support alternate function capabilities, enhancing the flexibility of the device.

Applications

The STR735FZ2T7 microcontroller is engineered to meet the demands of a range of applications. Its robust feature set makes it particularly well-suited for:

  • Industrial automation and control systems
  • Automotive control units
  • Embedded systems requiring real-time operations
  • Complex algorithm implementations in consumer electronics
  • Networked devices in IoT applications

With its combination of performance, connectivity, and power efficiency, the STR735FZ2T7 from STMicroelectronics is a powerful core component for your next high-demand project.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess