EN
  • EN
  • DE

STR755FR1T6

Part No STR755FR1T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI-S, 32-bit MCU with Flash, SMI, 3 std 16-bit timers PWM timer, fast 10-bit ADC, I2C, UART, SSP, USB and CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STR7
Packaging Tray
Core Processor ARM7
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 1261973-STR755FR1T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STR755FR1
Introduction Date September 25, 2006
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STR755FR1T6 CAD Model

Description

Introducing the STR755FR1T6 Microcontroller from STMicroelectronics

The STR755FR1T6 is a high-performance ARM7TDMI-S™ microcontroller that combines the power of a 32-bit RISC processor core with a rich set of peripherals and features, tailored for embedded control systems. Manufactured by STMicroelectronics, a global semiconductor leader, this microcontroller is designed to deliver efficient performance for a wide range of applications.

The core of the STR755FR1T6 operates at a frequency of up to 56 MHz, offering a balanced compromise between processing power and power consumption. This makes it an ideal choice for applications that require a robust processing capability while maintaining energy efficiency, such as industrial control, automotive systems, and smart IoT devices.

With its 256 KB of embedded Flash memory, the STR755FR1T6 provides ample space for complex application code and data storage. Additionally, the 16 KB of RAM ensures smooth operation and data handling. The Flash memory also features block protection and in-circuit programming capabilities, allowing for secure and flexible firmware updates.

The device's connectivity options are extensive, featuring multiple serial interfaces such as UARTs, SPI, and I2C, which enable easy communication with other devices and peripherals. The inclusion of USB 2.0 full-speed interface further extends its connectivity, allowing for direct connection to computers and other USB host devices.

For robust control applications, the STR755FR1T6 is equipped with a 10-bit ADC (Analog-to-Digital Converter) with up to 16 channels, providing accurate analog signal measurements. The microcontroller also offers several timers, including PWM (Pulse Width Modulation) timers for precise control of motors and actuators.

The device is housed in a compact LQFP64 package, which is suitable for space-constrained applications. It also supports an extended temperature range, ensuring reliable operation in harsh environments.

Overall, the STR755FR1T6 from STMicroelectronics stands out as a versatile and powerful microcontroller that offers an optimal balance of performance, memory, and peripheral integration. Its extensive feature set and connectivity options make it a go-to choice for designers and engineers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess