EN
  • EN
  • DE

STR912FAW44X6

Part No STR912FAW44X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 085648-STR912FAW44X6
Family Name STR912FAW44
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian STR912FAW44X6 CAD Model

Description

STMicroelectronics STR912FAW44X6 Microcontroller

The STR912FAW44X6 is a robust ARM9-based microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring high performance, connectivity, and reliability. This powerful MCU is built around the ARM926EJ-S core, which operates at speeds up to 96 MHz, making it an ideal choice for complex and compute-intensive tasks.

One of the standout features of the STR912FAW44X6 is its embedded Flash memory, boasting a size of 512KB, which provides ample space for application code and data storage. This is complemented by 96KB of RAM, ensuring smooth operation and efficient data handling for real-time applications.

The microcontroller is equipped with an extensive set of peripherals, including USB 2.0 Full Speed interface, 10/100 Ethernet MAC for network connectivity, and multiple serial interfaces (UART, SPI, I2C, CAN) for communication with other devices and peripherals. These features make the STR912FAW44X6 highly versatile, suitable for industrial control, networking, and embedded systems that require robust communication capabilities.

For security-conscious applications, the STR912FAW44X6 offers a unique feature set, including a 128-bit unique ID for each device, providing a secure foundation for developing authentication and anti-cloning mechanisms. Additionally, it has a built-in Ethernet MAC with a dedicated DMA channel, which helps to offload networking tasks from the CPU and enhance overall system performance.

The microcontroller's 16/32-bit timer units, PWM blocks, and 10-bit ADCs allow for precise control and measurement in embedded control systems. The STR912FAW44X6 also supports an external memory interface for expanded storage and memory mapping capabilities, which is essential for applications that require additional data space or more complex software frameworks.

With its LQFP144 package, the STR912FAW44X6 maintains a balance between a compact form factor and the availability of enough I/O pins for most applications. Developers can also take advantage of the comprehensive development tools and software support provided by STMicroelectronics, which include development boards, software libraries, and real-time debugging tools to streamline the product development process.

In summary, the STR912FAW44X6 is a powerful and versatile microcontroller that offers the perfect blend of performance, connectivity, and security features for advanced embedded system designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess