EN
  • EN
  • DE

STSPIN32F0602

Part No STSPIN32F0602
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description 600V THREE-PHASE CONTROLLER WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STSPIN32F060x
Package Tray
Applications Home & Industrial
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 21
Voltage - Supply 9V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP (10x10)
Base Product Number STSPIN32
Other Names 497-STSPIN32F0602
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264962-STSPIN32F0602
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0602 CAD Model

Description

The STSPIN32F0602 is an advanced integrated motor driver from STMicroelectronics that combines a triple half-bridge gate driver and an STM32F0 microcontroller to create a compact and efficient solution for driving brushless DC (BLDC) motors. This product is designed for applications that require precise motor control and a high level of integration to save space and reduce complexity.

Key Features:

  • Integrated Design: The STSPIN32F0602 integrates a gate driver and a microcontroller, streamlining motor control design and reducing the bill of materials.
  • High Voltage Range: The device operates over a wide voltage range from 6.7 V to 45 V, accommodating various power requirements and ensuring versatility across different applications.
  • Advanced Microcontroller: Equipped with an STM32F0 series ARM Cortex-M0 processor, the STSPIN32F0602 offers robust processing capabilities for complex motor control algorithms.
  • Gate Driver: The triple half-bridge gate driver is capable of driving N-channel power MOSFETs, a common choice for motor control applications due to their efficiency and performance.
  • Protection Features: The device includes a range of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and longevity of the motor system.
  • Compact Package: Available in a compact VFQFPN 7x7 mm package, the STSPIN32F0602 is suitable for space-constrained applications.

Applications:

The STSPIN32F0602 is ideal for a variety of applications, including but not limited to:

  • Industrial drives
  • Home appliances
  • Fans and blowers
  • Battery-powered equipment
  • Drone propulsion systems

With its integrated approach, the STSPIN32F0602 simplifies the design of motor control systems and provides a high-performance solution that can be easily implemented across a wide range of applications. Its robust feature set and compact size make it a go-to choice for designers looking to enhance their motor control solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1425 $56.9975
15+ $6.6810 $100.2150
24+ $6.4723 $155.3352
32+ $6.2635 $200.4320
42+ $6.0547 $254.2974
56+ $5.4284 $303.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess