EN
  • EN
  • DE

MAXQ1852-BNS+

Part No MAXQ1852-BNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description DEEP COVER SECURE CRYPTOGRAPHIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tube
Product Status Active
Programmable Not Verified
Applications Security
Core Processor MAXQ
Program Memory Type FLASH (256kB)
Controller Series MAXQ™
RAM Size 8K x 8
Interface SPI, UART/USART, USB
Number of I/O 16
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN (8x8)
Base Product Number MAXQ1852
Standard Package 37 pcs
REACH Status REACH Unaffected
Win Source Part Number 707693-MAXQ1852-BNS+
Ultra Librarian 3D Model Ultra Librarian MAXQ1852-BNS+ CAD Model

Description

The MAXQ1852-BNS+ is a highly integrated and secure microcontroller designed by Maxim Integrated to provide robust security features for applications such as mobile transactions, secure identification, and tamper-proof systems. This advanced microcontroller is built to protect sensitive data and ensure secure data exchange, making it an ideal choice for industries where data integrity and security are paramount.

Key Features

  • High-Performance 32-bit RISC Core: At the heart of the MAXQ1852-BNS+ lies a powerful 32-bit RISC processor core, enabling fast and efficient data processing and application execution.
  • Advanced Security Capabilities: The device includes a range of security features such as secure boot, hardware-based encryption/decryption, and a true random number generator (TRNG) to provide top-notch security for your applications.
  • Large Integrated Memory: Equipped with substantial on-chip memory, including Flash and RAM, the MAXQ1852-BNS+ is well-suited for complex applications that require significant data storage and memory space.
  • Multiple Communication Interfaces: With support for a variety of communication protocols, including SPI, UART, and I²C, this microcontroller offers flexible connectivity options for a wide range of applications.
  • Low Power Consumption: Designed for efficiency, the MAXQ1852-BNS+ operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Packaging: The product is available in a compact, lead-free package that ensures durability and is compliant with environmental regulations.

Applications

The MAXQ1852-BNS+ is versatile and can be used in various applications that require secure data transactions and protection against tampering. These include:

  • Point-of-Sale (POS) Terminals
  • Secure Access Control Systems
  • Mobile Payment Devices
  • Smart Card Readers
  • Personal Identification Verification (PIV)

With its advanced security features and high performance, the MAXQ1852-BNS+ from Maxim Integrated is a reliable and secure solution for your sensitive and critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess