EN
  • EN
  • DE

SC908LL64J0CLK

Part No SC908LL64J0CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP / 8-Bit 16KB Flash Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 80-LQFP
Win Source Part Number 793975-SC908LL64J0CLK
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian SC908LL64J0CLK CAD Model

Description

The NXP SC908LL64J0CLK microcontroller is a robust and versatile integrated circuit designed for a wide range of applications. This microcontroller is part of the NXP 8-bit S08 family and is known for its high performance, reliability, and low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features:

  • Core: The device features an 8-bit S08 central processing unit (CPU), providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 64KB of flash memory, which is ample space for storing complex programs and data. In addition, the microcontroller has 2KB of RAM for efficient data handling and processing.
  • Speed: The SC908LL64J0CLK operates at a maximum frequency of 8 MHz, ensuring swift execution of instructions and smooth operation.
  • I/O Ports: It offers multiple general-purpose input/output (GPIO) ports, allowing for versatile connectivity options and interfacing with other components and peripherals.
  • Power Management: The microcontroller includes power-saving modes, such as wait and stop modes, which are essential for battery-powered and energy-sensitive applications.
  • Analog-to-Digital Converter (ADC): An integrated ADC provides the capability to convert analog signals to digital, expanding the microcontroller's application in sensor-based systems.
  • Timer: With an onboard timer, the SC908LL64J0CLK can manage time-related tasks efficiently, making it ideal for time-sensitive applications.
  • Serial Communication Interfaces: It supports various serial communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy communication with other devices.

Applications:

The versatility of the NXP SC908LL64J0CLK microcontroller allows it to be used in a multitude of applications. These include but are not limited to automotive control systems, industrial automation, home appliances, consumer electronics, and embedded systems. Its robust feature set ensures that it can meet the demands of complex and varied tasks.

Conclusion:

In conclusion, the NXP SC908LL64J0CLK microcontroller is a powerful and efficient solution for developers looking for a high-performance, low-power, and feature-rich microcontroller. Its extensive memory, multiple communication interfaces, and advanced peripherals make it a highly adaptable and reliable choice for any project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess