EN
  • EN
  • DE

DSPIC30F3014-20I/ML

Part No DSPIC30F3014-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773451-DSPIC30F3014-20I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3014
Introduction Date August 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3014-20I/ML CAD Model

Description

The dsPIC30F3014-20I/ML from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP). This makes it an ideal choice for applications requiring complex, real-time signal processing along with the ease of control of an MCU.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions and access data simultaneously for high-speed processing capabilities.
  • CPU Speed: With a maximum CPU speed of 20 MIPS (Million Instructions Per Second), the dsPIC30F3014-20I/ML provides the computational power needed for demanding applications.
  • Program Memory: It comes with 48 Kbytes of flash program memory, ensuring ample space for complex signal processing algorithms.
  • Data RAM: 2 Kbytes of data RAM are available for temporary data storage during operation.
  • I/O Pins: The device offers 30 programmable input/output pins, allowing for versatile interfacing with external devices and systems.
  • Timers: Multiple 16-bit and 32-bit timers are included, providing precise timing for a variety of control tasks.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy data exchange with other devices.
  • Analog Features: The dsPIC30F3014-20I/ML is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling it to handle analog signal input efficiently.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: It is available in a 44-pin QFN package, suited for space-constrained applications.

Applications

The dsPIC30F3014-20I/ML is versatile and can be used in a wide range of applications, including motor control, power supplies, industrial control systems, automotive applications, and audio processing. Its ability to perform both control and signal processing tasks makes it an excellent choice for advanced embedded systems that require robust performance and flexibility.

Conclusion

Overall, the dsPIC30F3014-20I/ML is a powerful and versatile DSC that combines the best of both worlds: the control capabilities of an MCU and the signal processing prowess of a DSP. Its robust feature set and high-speed performance make it a go-to choice for engineers and developers working on sophisticated embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess