EN
  • EN
  • DE

STA2051TR

Part No STA2051TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTRLR BASEBAND 32BIT 64-TQFP / SOC STA2051 ARM7TDMI 0.18um Automotive 64-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Applications GPS Baseband Controller
Core Processor ARM7
Program Memory Type FLASH (256 kB)
Controller Series VESPUCCI
RAM Size 64K x 8
Interface I2C, SPI Serial, CAN, USB, UART
Number of I/O 48
Operating Supply Voltage 1.8V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP
Win Source Part Number 795575-STA2051TR
Popularity Medium
Supply and Demand Status Balance
Family Name STA2051
Introduction Date September 24, 1994
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STA2051TR CAD Model

Description

Product Overview: STA2051TR by STMicroelectronics

The STA2051TR from STMicroelectronics is a highly integrated System-on-Chip (SoC) designed for the advanced needs of automotive and industrial applications. This powerful microcontroller combines robust processing capabilities with a suite of peripherals and interfaces, making it an ideal solution for a wide range of demanding environments.

Key Features

  • High-Performance Processor: At the heart of the STA2051TR is a sophisticated ARM-based processor core, optimized for high-speed operation and efficient power consumption, ensuring reliable performance even in the most challenging conditions.
  • Memory: The device includes a generous amount of integrated memory, featuring both RAM and flash memory, to support complex software applications and data storage without the need for external memory components.
  • Connectivity: With a variety of communication interfaces such as CAN, UART, SPI, and I2C, the STA2051TR offers excellent connectivity options for interfacing with other devices, sensors, and actuators within a system.
  • Robust I/O Capabilities: A wide range of input/output ports provides the flexibility to handle multiple input signals and drive output devices, accommodating diverse application requirements.
  • Advanced Timers and ADCs: Integrated timers and analog-to-digital converters (ADCs) facilitate precise control and measurement tasks, essential for real-time applications in automotive and industrial control systems.

Applications

The STA2051TR is designed to meet the stringent requirements of automotive electronics, including engine control units, dashboard systems, and infotainment. It is also well-suited for industrial applications such as process control, automation, and robotics, where reliability and performance are of paramount importance.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STA2051TR is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in the field. The STA2051TR is available in a robust package designed to withstand harsh environments and temperature extremes common in automotive and industrial settings.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess