EN
  • EN
  • DE

STK401-140

Part No STK401-140
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261162-STK401-140
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK401-140 CAD Model

Description

The STK401-140 is a hybrid IC audio power amplifier module manufactured by SANYO Semiconductor. This module is designed for use in audio systems, providing a high-quality audio amplification solution. It's part of the STK401 series, known for its robust performance and ease of integration.

Applications

  • Home audio systems, such as stereo amplifiers.
  • AV receivers.
  • Powered speakers.
  • Musical instrument amplifiers (e.g., keyboard amplifiers).
  • Professional audio equipment.

Features

  • High output power capability: Delivers significant audio power for demanding applications.
  • Low distortion: Ensures high-fidelity audio reproduction with minimal signal degradation.
  • Built-in protection circuits: Includes overcurrent, overvoltage, and thermal protection to prevent damage.
  • Easy to use: Simplified circuit design for easy integration into audio systems.
  • Compact size: Space-saving design allows for use in small enclosures.
  • Wide operating voltage range: Accommodates a wide range of power supply voltages.

Benefits

  • Provides high-quality audio amplification: Delivers clear and powerful sound reproduction.
  • Ensures system reliability: Built-in protection circuits prevent damage and ensure long-term reliability.
  • Simplifies system design: Easy to use and integrate into audio systems.
  • Reduces component count: Integrated design reduces the number of external components needed.
  • Offers cost-effective solution: Provides a high-performance audio amplification solution at a competitive price.

Additional Details

The STK401-140 typically operates with a dual power supply. It utilizes a multi-chip module (MCM) construction to integrate the amplifier circuitry and protection features into a single package. The module is designed to be mounted on a heatsink for proper thermal management. The specific output power rating varies depending on the load impedance and supply voltage. Consult the datasheet for detailed electrical characteristics, thermal specifications, and application circuit examples. It is important to carefully follow the datasheet guidelines for proper operation and to prevent damage to the module. SANYO Semiconductor is now part of ON Semiconductor; therefore, datasheets can be found on the ON Semiconductor website.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Maxim Integrated
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Qualcomm
Need more? Email Us
Renesas Electronics America
Need more? Email Us
International Rectifier
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess