Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series TURBOSWITCH
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) @ If 2.2V @ 5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 100μA @ 1200V
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 1262120-STTA512B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTA512B
Introduction Date November 10, 1999
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian STTA512B CAD Model

Description

The STTA512B, part of the Turbo 2 series, is an ultrafast high voltage rectifier designed by STMicroelectronics to cater to the demanding needs of high-efficiency power supplies. This component is specifically engineered to minimize losses in high-frequency converter applications and is a perfect fit for switch-mode power supplies (SMPS), lighting applications, and as a freewheeling diode in power factor correction (PFC) circuits.

Key Features

  • High Reverse Voltage Capability: The STTA512B is capable of withstanding reverse voltages of up to 1200V, making it suitable for applications in high voltage environments.
  • Ultrafast Reverse Recovery Time: With a reverse recovery time (trr) of 35 ns, this diode is optimized for high-efficiency power conversion, reducing switching losses significantly.
  • Low Forward Voltage Drop: The device provides a low forward voltage drop (VF), thereby enhancing the overall efficiency of the power supply.
  • High Surge Current Capability: The diode can handle high surge currents, which is essential for withstanding transient events without failure.
  • Robust Design: The STTA512B is designed for rugged performance and reliability, with a junction temperature range from -40°C to +175°C.

Applications

The versatility and high performance of the STTA512B make it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • Snubber diode
  • Lighting applications

Package and Quality

The STTA512B is available in a D2PAK package, ensuring a compact footprint while providing excellent thermal performance. STMicroelectronics is committed to delivering high-quality products, and the STTA512B is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention