EN
  • EN
  • DE

STTH1212G-TR

Part No STTH1212G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery - 1200 V diode | DIODE GEN PURP 1.2KV 12A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 2.2V at 12A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage at Vr 10μA at 1200V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH1212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262143-STTH1212G-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1212G-TR CAD Model

Description

STTH1212G-TR Ultrafast High Voltage Rectifier by STMicroelectronics

The STTH1212G-TR is a state-of-the-art ultrafast high voltage rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable electronic components. This rectifier is specifically engineered to meet the stringent requirements of high efficiency power supplies, lighting solutions, and industrial applications.

Key Features:

  • High Reverse Voltage Capability: The STTH1212G-TR offers an impressive reverse voltage capability of 1200V, making it suitable for high voltage applications.
  • Ultrafast Switching: With an ultrafast switching speed, this rectifier minimizes switching losses and improves the efficiency of the power conversion process.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and enhances overall system efficiency.
  • High Surge Current Capability: It is designed to withstand high surge currents, providing robust performance during transient conditions.
  • Soft Recovery Characteristics: The soft recovery characteristic reduces electromagnetic interference (EMI), which is vital for maintaining performance in noise-sensitive applications.
  • Surface-Mount Package: The STTH1212G-TR comes in a D2PAK surface-mount package, enabling compact and efficient designs with improved thermal performance.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Lighting applications
  • Industrial applications requiring high voltage capabilities

The STTH1212G-TR is optimized for use in environments where efficiency and reliability are critical. Its robust design ensures a long operational life and stable performance under varying conditions. As a product of STMicroelectronics, customers can expect high-quality standards and support for their high-speed switching application needs.

Ordering Information:

Product number: STTH1212G-TR
Package: D2PAK (Surface-Mount)

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6094 $64.3760
90+ $1.3206 $118.8540
140+ $1.2793 $179.1020
190+ $1.2381 $235.2390
245+ $1.1968 $293.2160
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess