EN
  • EN
  • DE

STTH30RQ06G2Y-TR

Part No STTH30RQ06G2Y-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description AUTOMOTIVE-GRADE ULTRAFAST DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode 600 V
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Family Name STTH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -1138-STTH30RQ06G2Y-TRDKR, -1138-STTH30RQ06G2Y-TRCT, 497-18464-6, 497-18464-1, 497-18464-2, -1138-STTH30RQ06G2Y-TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848881-STTH30RQ06G2Y-TR
Ultra Librarian 3D Model Ultra Librarian STTH30RQ06G2Y-TR CAD Model

Description

STTH30RQ06G2Y-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH30RQ06G2Y-TR is a high-performance ultrafast recovery diode, expertly designed by STMicroelectronics to meet the stringent requirements of modern power conversion equipment. This component is part of the Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses, making it an excellent choice for high efficiency systems.

With a repetitive reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 30A, this diode is capable of handling significant power levels, making it suitable for a range of demanding applications. The device's ultrafast recovery time (trr) is less than 40ns, which is ideal for high-frequency operations and helps to minimize power loss during the switching phase, thus ensuring better overall system efficiency.

The STTH30RQ06G2Y-TR diode comes in an insulated TO-252 package, which not only provides excellent thermal performance but also makes it easy to mount on a printed circuit board (PCB). The package is designed to optimize the thermal transfer for the power die, ensuring reliability and longevity even under high thermal and electrical stress conditions.

Key features of the STTH30RQ06G2Y-TR include a low forward voltage drop (VF), which reduces power dissipation and improves efficiency. Additionally, the diode has a high surge current capability, ensuring it can handle the rigors of applications that may experience transient overcurrent conditions. This makes it particularly well-suited for use in switch-mode power supplies, power factor correction circuits, freewheeling diodes in converters, and high-frequency inverters.

STMicroelectronics has designed the STTH30RQ06G2Y-TR diode with an emphasis on reliability and performance. Its robust construction and the company's commitment to quality ensure that this component will deliver consistent performance, even in the most challenging environments. For designers looking to enhance the efficiency and durability of their power conversion systems, the STTH30RQ06G2Y-TR ultrafast recovery diode is an excellent choice.

Overall, the STTH30RQ06G2Y-TR is a testament to STMicroelectronics' dedication to providing advanced solutions for power management applications. Its technical attributes and design features make it a key component for engineers aiming to develop high-performance electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess