Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface I2C
Standards USB 2.0
Voltage - Supply 4.1V ~ 22V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number STUSB4500
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852393-STUSB4500QTR
Ultra Librarian 3D Model Ultra Librarian STUSB4500QTR CAD Model

Description

STUSB4500QTR USB Power Delivery Controller

The STUSB4500QTR from STMicroelectronics is a highly integrated USB Power Delivery (PD) controller designed for sink devices. This advanced controller is optimized for simplicity and flexibility, making it an ideal choice for a wide range of applications that require USB Type-C connectivity and PD capability.

Key Features

  • USB Type-C Rev 1.2 and USB PD Rev 2.0 compliant
  • Integrated VBUS voltage monitoring
  • Supports dead battery mode
  • Customizable power profiles through non-volatile memory
  • Integrated discharge path for VBUS

The STUSB4500QTR enables the negotiation of a power delivery contract with a USB PD source without the need for any microcontroller or software support. It is capable of handling up to 5 power data objects (PDOs), which can be configured via I2C and stored in the device's non-volatile memory, allowing for a flexible and dynamic power supply solution.

With its integrated VBUS voltage monitoring, the device ensures safe operation under varying power conditions. Furthermore, the STUSB4500QTR supports dead battery mode, which allows for a device to be powered from the USB-C port even when the device's battery is completely discharged.

The device comes in a small QFN-24 package, making it suitable for compact designs. Its robust design includes over-voltage, over-current, and over-temperature protection, ensuring reliable operation in a variety of environments.

Whether you're designing a smartphone, a portable battery pack, or any other USB-C powered device, the STUSB4500QTR offers a comprehensive solution for USB Power Delivery with minimal design complexity.

You May Also Be Interested in

MaxLinear Inc
DEVICE CON GSW141A3MC MRQFN105 S
Lowest to $16.2500
ECAD model for GSW141A3MC
Zilog
SCC Serial Communications Controller 8MHz 44-PLCC
Lowest to $14.2901
ECAD model for Z85C3008VSG00TR
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $10.4199
ECAD model for TUSB8041RGC
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.7443
ECAD model for TUSB320LIRWB
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.9825
ECAD model for TUSB321RWB
NXP / Nexperia
Single-master I2C-bus controller
Lowest to $2.9771
ECAD model for PCA9661B
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $118.3207
ECAD model for TUSB8040A1RKM
MaxLinear Inc
USB to Ethernet Bridge Controller 56-pin QFN
Lowest to $14.8855
ECAD model for XR22802IL56
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $1.6375
ECAD model for TUSB321AIRWB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1710 $52.1040
50+ $2.0336 $101.6800
77+ $1.9649 $151.2973
110+ $1.8275 $201.0250
143+ $1.7588 $251.5084
178+ $1.6901 $300.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention