EN
  • EN
  • DE

STV-676-E01

Part No STV-676-E01
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type CMOS Imaging, Color (RGB)
Sensing Range VGA
Interface I²C, Digiport
Sensitivity 30fps
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s), Cable(s)
Utilized IC / Part STV0676, VV6411, VV6501
Base Product Number STV0676
Other Names STV-676-E01,-497-3888,497-3888
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283694-STV-676-E01
Ultra Librarian 3D Model Ultra Librarian STV-676-E01 CAD Model

Description

The STV-676-E01 from STMicroelectronics is a state-of-the-art semiconductor device designed to meet the demanding requirements of modern electronic applications. This product is an embodiment of the company's commitment to innovation, reliability, and efficiency in the field of microelectronics.

Key Features

  • High Performance: The STV-676-E01 is engineered for high-speed operation and is capable of handling complex tasks with ease. Its advanced architecture ensures that it can deliver top-notch performance while maintaining power efficiency.
  • Energy Efficient: With the growing emphasis on energy conservation, the STV-676-E01 is designed to operate with minimal power consumption, making it an ideal choice for energy-sensitive applications.
  • Durability: STMicroelectronics products are known for their durability, and the STV-676-E01 is no exception. It is built to withstand harsh conditions and provide a long operational life, reducing the need for frequent replacements.
  • Compact Design: The device comes in a compact form factor, making it suitable for use in space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the STV-676-E01 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The STV-676-E01 boasts an impressive set of technical specifications that ensure its suitability for high-performance applications:

  • Advanced semiconductor technology
  • Robust thermal management capabilities
  • Compatibility with a variety of electronic circuits and systems
  • Compliance with international standards and regulations

In conclusion, the STV-676-E01 from STMicroelectronics represents a blend of advanced technology, high efficiency, and robust design. Whether for automotive, industrial, consumer, communication, or medical applications, this product is engineered to deliver reliable and consistent performance, making it a trusted component in any electronic system.

You May Also Be Interested in

Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess