EN
  • EN
  • DE

STV0297J

Part No STV0297J
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Universal digital cable demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262283-STV0297J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV0297J CAD Model

Description

STV0297J - Demodulator from STMicroelectronics

The STV0297J is a cutting-edge demodulator component designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is tailored for the reception of digital TV and data broadcast standards, specifically for DVB-C (Digital Video Broadcasting - Cable) systems. The STV0297J offers unparalleled performance in QAM (Quadrature Amplitude Modulation) demodulation, ensuring high-quality signal reception and reliability for cable television and internet services.

Equipped with an integrated IF (Intermediate Frequency) amplifier, the STV0297J provides excellent signal conditioning, which is critical for maintaining signal integrity in noisy environments. Its advanced features enable the demodulator to lock on to a wide range of symbol rates, making it highly versatile for various applications and network conditions.

One of the key advantages of the STV0297J is its low power consumption, which is essential for modern, energy-efficient consumer electronics. Additionally, the device supports I2C bus control, allowing for easy integration into system designs and facilitating communication with microcontrollers or other digital components.

The STV0297J is equipped with state-of-the-art error correction capabilities, including Reed-Solomon decoding, which helps to ensure error-free data transmission even under challenging conditions. This makes the device particularly well-suited for applications where data integrity is paramount.

Moreover, the STV0297J offers a range of features to enhance user experience, such as automatic carrier recovery, which minimizes the need for manual adjustments and speeds up the system's response to signal changes. The device's exceptional performance in multi-path environments also ensures consistent reception quality, which is crucial for users in urban areas with complex signal paths.

In summary, the STV0297J from STMicroelectronics represents a robust solution for digital cable TV and data reception. Its combination of advanced QAM demodulation, low power consumption, and versatile communication interfaces make it an ideal choice for set-top boxes, digital TVs, and other consumer electronics that require reliable and high-quality signal processing.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Lowest to $105.8176
Linear Technology
Lowest to $9.1303
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess