Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348814-STV8258
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV8258 CAD Model

Description

The STV8258 is a highly integrated sound processor from STMicroelectronics, specifically designed for television audio enhancement. As a leader in semiconductor solutions, STMicroelectronics has engineered the STV8258 to provide an exceptional audio experience for TV viewers.

Key Features

  • Multi-Standard Support: The STV8258 supports various broadcasting standards including NICAM, A2, and AM sound, making it a versatile choice for global applications.
  • Dual FM Carrier Processing: This feature allows the processor to handle two FM carriers simultaneously, which is essential for some TV broadcast systems.
  • Automatic Volume Leveling (AVL): AVL technology ensures consistent sound levels between different channels or programs, enhancing the user experience by eliminating the need for manual volume adjustments.
  • Integrated Audio Processing: With built-in features such as bass and treble control, balance, and volume adjustment, the STV8258 provides comprehensive audio processing capabilities.
  • Flexible Input Handling: The processor can accommodate multiple audio input sources, offering flexibility in design and functionality.
  • Low Power Consumption: Designed with energy efficiency in mind, the STV8258 maintains low power consumption, making it suitable for energy-conscious applications.

Applications

The STV8258 is ideal for a range of television audio applications, including:

  • Standard and high-definition televisions
  • Portable and handheld TVs
  • TV-based multimedia systems
  • Home theater systems

Technical Specifications

The STV8258 is housed in a QFP44 package and operates over a wide temperature range, ensuring reliability and performance under various environmental conditions. The device is designed for easy integration into television circuitry, providing manufacturers with a cost-effective solution for enhancing TV sound quality.

With its robust feature set and compliance with multiple TV sound standards, the STV8258 is an excellent choice for manufacturers looking to deliver superior audio performance in their television products.

You May Also Be Interested in

Samsung
Need more? Email Us
ECAD model for SPSWH1S01S1GQ09Y9R
Sunplus
Need more? Email Us
ECAD model for SPMA100C-RV081
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.1216
ECAD model for SPP2341S23RGB
Sunplus
Need more? Email Us
ECAD model for SPLC320A-FL081
Infineon Technologies
Need more? Email Us
ECAD model for SPNC020E20
SYNC POWER Crop
Dual P-Channel Enhancement Mode MOSFET
Lowest to $0.0918
ECAD model for SPP1023S56RG
Samsung
Need more? Email Us
ECAD model for SPLS21D1400CLXXA
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
SYNC POWER Crop
Lowest to $0.2561
ECAD model for SPP8803TS8RGB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention